Boca Bearings Company Tapered Roller Bearings 382A

Description
Tapered Roller Bearings
Description
Tapered Roller Bearings

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 382A - Boca Bearings Company
Boynton Beach, FL, United States
Tapered Roller Bearings
382A
Tapered Roller Bearings 382A
Tapered Roller Bearings

Tapered Roller Bearings

Supplier's Site

Technical Specifications

  Boca Bearings Company
Product Category Ball Bearings
Product Number 382A
Product Name Tapered Roller Bearings
Material / Plating CHROME STEEL 52100
Rolling Element Steel
Description Tapered Roller Bearings
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details