BNB INT. Co., Ltd. PVDF Plastic Bearing

Description
Antiwear and Anticorrosion PVDF Plastic Bearing (Applicable to Hydrofluoric Acid Environment) PVDF has excellent chemical and wear resistance, relatively good machinability, and high strength and hardness, and can work continuously at a high temperature (130 °C ) while keeping chemical resistance. It has better tensile strength, pressure resistance, and dimensional stability than PTFE, and soft surface, making it suitable for bearings. It can maintain its stability even with oxides and radiation. Advantages High hardness and strength Good wear resistance and self-lubrication Chemical stability It has a low water absorption rate Resistance to UV Disadvantages Toxic gas from burning Low adhesion
Description
Antiwear and Anticorrosion PVDF Plastic Bearing (Applicable to Hydrofluoric Acid Environment) PVDF has excellent chemical and wear resistance, relatively good machinability, and high strength and hardness, and can work continuously at a high temperature (130 °C ) while keeping chemical resistance. It has better tensile strength, pressure resistance, and dimensional stability than PTFE, and soft surface, making it suitable for bearings. It can maintain its stability even with oxides and radiation. Advantages High hardness and strength Good wear resistance and self-lubrication Chemical stability It has a low water absorption rate Resistance to UV Disadvantages Toxic gas from burning Low adhesion

Suppliers

Company
Product
Description
Supplier Links
PVDF Plastic Bearing -  - BNB INT. Co., Ltd.
Bucheon-si, Gyeonggi-do, Korea, South
PVDF Plastic Bearing
PVDF Plastic Bearing
Antiwear and Anticorrosion PVDF Plastic Bearing (Applicable to Hydrofluoric Acid Environment) PVDF has excellent chemical and wear resistance, relatively good machinability, and high strength and hardness, and can work continuously at a high temperature (130 °C ) while keeping chemical resistance. It has better tensile strength, pressure resistance, and dimensional stability than PTFE, and soft surface, making it suitable for bearings. It can maintain its stability even with oxides and radiation. Advantages High hardness and strength Good wear resistance and self-lubrication Chemical stability It has a low water absorption rate Resistance to UV Disadvantages Toxic gas from burning Low adhesion

Antiwear and Anticorrosion PVDF Plastic Bearing (Applicable to Hydrofluoric Acid Environment)
PVDF has excellent chemical and wear resistance, relatively good machinability, and high strength and hardness, and
can work continuously at a high temperature (130 °C ) while keeping chemical resistance.
It has better tensile strength, pressure resistance, and dimensional stability than PTFE, and soft surface, making it suitable for bearings.
It can maintain its stability even with oxides and radiation.

Advantages

High hardness and strength

Good wear resistance and self-lubrication

Chemical stability

It has a low water absorption rate

Resistance to UV

Disadvantages

Toxic gas from burning

Low adhesion

Supplier's Site

Technical Specifications

  BNB INT. Co., Ltd.
Product Category Ball Bearings
Product Name PVDF Plastic Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 6190597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details