BNB INT. Co., Ltd. PP Plastic Bearing

Description
Antichemical PP Bearing PP has good strength, hardness, and chemical resistance. This material has great transparency and food sanitation and is resistant to repetitive bending. It breaks at a low temperature and has the lowest specific gravity among plastics, so it is light with a good electric performance. Recommended working temperature is 5 °C –100 °C . Advantages It can be used for making lightweight products because of its low density. It has good mechanical strength and surface hardness. It is nontoxic, making it suitable for food processing machines. It is chemically stable. Disadvantages It has higher strength but lower elongation than PE. It becomes weak at low temperatures, so the applications are limited. High-frequency welding is not applicable. Its adhesion and coating are not good.
Description
Antichemical PP Bearing PP has good strength, hardness, and chemical resistance. This material has great transparency and food sanitation and is resistant to repetitive bending. It breaks at a low temperature and has the lowest specific gravity among plastics, so it is light with a good electric performance. Recommended working temperature is 5 °C –100 °C . Advantages It can be used for making lightweight products because of its low density. It has good mechanical strength and surface hardness. It is nontoxic, making it suitable for food processing machines. It is chemically stable. Disadvantages It has higher strength but lower elongation than PE. It becomes weak at low temperatures, so the applications are limited. High-frequency welding is not applicable. Its adhesion and coating are not good.

Suppliers

Company
Product
Description
Supplier Links
PP Plastic Bearing -  - BNB INT. Co., Ltd.
Bucheon-si, Gyeonggi-do, Korea, South
PP Plastic Bearing
PP Plastic Bearing
Antichemical PP Bearing PP has good strength, hardness, and chemical resistance. This material has great transparency and food sanitation and is resistant to repetitive bending. It breaks at a low temperature and has the lowest specific gravity among plastics, so it is light with a good electric performance. Recommended working temperature is 5 °C –100 °C . Advantages It can be used for making lightweight products because of its low density. It has good mechanical strength and surface hardness. It is nontoxic, making it suitable for food processing machines. It is chemically stable. Disadvantages It has higher strength but lower elongation than PE. It becomes weak at low temperatures, so the applications are limited. High-frequency welding is not applicable. Its adhesion and coating are not good.

Antichemical PP Bearing
PP has good strength, hardness, and chemical resistance.
This material has great transparency and food sanitation and is resistant to repetitive bending.
It breaks at a low temperature and has the lowest specific gravity among plastics, so it is light with a good electric performance.
Recommended working temperature is 5 °C –100 °C .

Advantages

It can be used for making lightweight products because of its low density.

It has good mechanical strength and surface hardness.

It is nontoxic, making it suitable for food processing machines.

It is chemically stable.

Disadvantages

It has higher strength but lower elongation than PE.

It becomes weak at low temperatures, so the applications are limited.

High-frequency welding is not applicable.

Its adhesion and coating are not good.

Supplier's Site

Technical Specifications

  BNB INT. Co., Ltd.
Product Category Ball Bearings
Product Name PP Plastic Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-40-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details