BNB INT. Co., Ltd. DC Motor

Description
A DC motor is an electronic component that is rotated by direct current power. DC stands for Direct Current. DC Motor It is characterized by small size, long service life, low noise, high efficiency, and strong torque and power. Applications Robots, dryers, smart electronics, power tools, door locks, combiners, small beauty devices, Applicable to medical devices, industrial facilities, small air purifiers, electric toys, etc.
Description
A DC motor is an electronic component that is rotated by direct current power. DC stands for Direct Current. DC Motor It is characterized by small size, long service life, low noise, high efficiency, and strong torque and power. Applications Robots, dryers, smart electronics, power tools, door locks, combiners, small beauty devices, Applicable to medical devices, industrial facilities, small air purifiers, electric toys, etc.

Suppliers

Company
Product
Description
Supplier Links
DC Motor -  - BNB INT. Co., Ltd.
Bucheon-si, Gyeonggi-do, Korea, South
DC Motor
DC Motor
A DC motor is an electronic component that is rotated by direct current power. DC stands for Direct Current. DC Motor It is characterized by small size, long service life, low noise, high efficiency, and strong torque and power. Applications Robots, dryers, smart electronics, power tools, door locks, combiners, small beauty devices, Applicable to medical devices, industrial facilities, small air purifiers, electric toys, etc.

A DC motor is an electronic component that is rotated by direct current power.
DC stands for Direct Current.

DC Motor

It is characterized by small size, long service life, low noise, high efficiency, and strong torque and power.

Applications

Robots, dryers, smart electronics, power tools, door locks, combiners, small beauty devices,
Applicable to medical devices, industrial facilities, small air purifiers, electric toys, etc.

Supplier's Site

Technical Specifications

  BNB INT. Co., Ltd.
Product Category DC Motors
Product Name DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2233 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.37 mN-m/amp)
Rotor Inertia 2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
View Details
24A Series Permanent Magnet DC Motor - 0044 - Bodine Electric Company
Specs
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Precision DC Coreless Motor - 2233N5C - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details