BM Polyco, Ltd. GIO/08

Description
Grip It Oil gloves have a nitrile coating giving you excellent grip in wet and oily conditions. The inner layer of the glove is a seamless knitted nylon with a two layer nitrile coating. The first nitrile layer is a fully coated waterproof layer which is also soft and resilient allowing full movement of your hands. The final layer is a palm coating designed to give you maximum grip plus is oil resistant. The Grip It Oil glove is contoured and complete with a soft comfortable lining. With the abrasion resistance, you have a durable glove with a long life expectancy. Primary Glove Application = General Purpose Glove Size = 8 - S Glove Material = Nylon Main Colour of Glove = Orange Glove Coating = Nitrile Number of Gloves = 10 Range = Grip It EN388 Abrasion = 4 EN388 Blade = 1 EN388 Tear = 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1240681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grip It Oil gloves have a nitrile coating giving you excellent grip in wet and oily conditions. The inner layer of the glove is a seamless knitted nylon with a two layer nitrile coating. The first nitrile layer is a fully coated waterproof layer which is also soft and resilient allowing full movement of your hands. The final layer is a palm coating designed to give you maximum grip plus is oil resistant. The Grip It Oil glove is contoured and complete with a soft comfortable lining. With the abrasion resistance, you have a durable glove with a long life expectancy. Primary Glove Application = General Purpose Glove Size = 8 - S Glove Material = Nylon Main Colour of Glove = Orange Glove Coating = Nitrile Number of Gloves = 10 Range = Grip It EN388 Abrasion = 4 EN388 Blade = 1 EN388 Tear = 2

Grip It Oil gloves have a nitrile coating giving you excellent grip in wet and oily conditions. The inner layer of the glove is a seamless knitted nylon with a two layer nitrile coating. The first nitrile layer is a fully coated waterproof layer which is also soft and resilient allowing full movement of your hands. The final layer is a palm coating designed to give you maximum grip plus is oil resistant. The Grip It Oil glove is contoured and complete with a soft comfortable lining. With the abrasion resistance, you have a durable glove with a long life expectancy.
Primary Glove Application = General Purpose
Glove Size = 8 - S
Glove Material = Nylon
Main Colour of Glove = Orange
Glove Coating = Nitrile
Number of Gloves = 10
Range = Grip It
EN388 Abrasion = 4
EN388 Blade = 1
EN388 Tear = 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 1240681
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
 - 1240216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Application Cut Resistant; Cut Resistant
View Details
Laser goggles - LS-G - CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Specs
Clothing Type Laser goggles
View Details
Safety Vest - SV7 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Clothing Type Vest
View Details