These Touchstone⢠gloves from Polyco are produced in 100% Kevlar® aramid fibre for its inherent strength in providing resistance to cuts, abrasion or slashes, plus the fibre offers heat retardant properties making these gloves extremely versatile and practical for environments that require burn protection in addition to cut and abrasion resistance.
Primary Glove Application = Cut Resistant
Glove Size = 9 - M
Glove Material = Kevlar
Main Colour of Glove = Yellow
Glove Coating = PVC
Number of Gloves = 2
Range = Touchstone
EN388 Abrasion = 1
EN388 Blade = 3
EN388 Tear = 4
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 6227122 |
Clothing Type | Gloves |