Seamless Ultra Cut Resistant Glove. Ideal replacement for heavy inflexible chain mail gloves in many applications. Unique Metallica Yarn and knitting construction. Ultimate cut resistance. Excellent levels of comfort and dexterity
Primary Glove Application = Cut Resistant
Glove Size = 9 - M
Glove Material = Metallica Yarn
Main Colour of Glove = Grey
Glove Coating = No Coating
Number of Gloves = 1
Range = Metallica
EN388 Blade = 5
EN388 Tear = 4
EN388 Puncture = 2
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7608894 |
Clothing Type | Gloves |