Polyco Jet Black range of gloves are a heavy-duty flock lined glove providing excellent chemical and mechanical protection. The glove is made from rubber with a smooth surface which is chlorinated to harden the surface giving added protection. The palm has a slip resistant pattern ensuring good grip in wet and dry environments with a beaded cuff preventing any liquid rollback. Hand fatigue is minimal with the flexible anatomical shape and the cotton flock lining absorbs sweat keeping the glove warm and comfortable. The Jet Black range contains a hygienic fungicidal, bacteriostatic agent ensuring a healthy environment within the glove. With the abrasion resistance, you have a durable glove with a long life expectancy.
Primary Glove Application = Chemical Resistant
Glove Size = 9.5 - L
Glove Material = Cotton
Main Colour of Glove = Black
Glove Coating = Rubber
Number of Gloves = 12
Range = Jet Black
EN388 Abrasion = 4
EN388 Blade = 1
EN388 Tear = 4
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1240708 |
Clothing Type | Gloves |