Food, Electronics, Laboratory, Pharmaceutical, Medical and Vetinary. Ambidextrous 100% natural latex, fits either hand. Rolled cuff for when beaded cuff is preferred. Tight fitting for maximum dexterity and tactility. Powdered: vegetable starch to help donning and absorb perspiration. Powder Free (PF): Low particle count reduces risk of product contamination and special processing to reduce proteins and toxins associated with irritation and sensitisation
Glove Type = Chemical Resistant
European Safety Standard = EN374-2, EN374-3
Number of Gloves = 100
Glove Size = 9.5 - XL
Glove Material = Latex
Powdered = Powder-Free
Range = Finex
Colour = Natural
Food Safe = Yes
Accepted Quality Level AQL = 1.5
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 5081830 |
Clothing Type | Gloves |