| BluTek Power, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Model BPN-40-16 |
| Product Name | BPN-40 Series |
| Type | DC Power Supply; Computer Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | 24.0 volts |