Bluetools 539-401SM

Description
CDI Micro-Adjustable Torque Screwdrivers offer versatility for applications that require more than one torque value. CDI torque screwdrivers are particularly well suited for the electronics industry and for instrument assembly work. A simple, cam-over design prevents over-tightening and possible damage to components. Torque settings are easily and accurately changed in micro adjustable torque screwdrivers with a unique adjusting knob and easy-to-read window scale. Adjusting the a CDI forque screwdriver is simple. Just pull out the adjusting knob to unlock, turn to the desired setting, then push the knob in until it clicks! Positive locking knob makes accidental setting changes impossible with the CDI torque limiting screwdriver. Automatic lock in counterclockwise direction makes fastener removal a snap. The Micro-Adjustable Series includes six models with torque settings ranging from 20 in.oz. to 40 in.lb. The micro-adjustable torque screwdriver is also available with Newton Meter settings ranging from 10 cNm to 450 cNm. Contact BlueTools.com for pricing and delivery. CDI Ergo Micro-Adjustable Screwdriver, 5 - 40 in lb., 401SM: Torque Range: 5 - 40 in.lb., in 0.5 in.lb. increments 6.75" long, 10.8 oz. Cam-over torque limiting clutch Ergonomic tri-lobular comfort grip Light-weight for ease of use ¼” hex bit retainer with a strong rare earth magnet Automatic reverse rotation lock makes screw removal a snap Accuracy: within 6% of indicated value, CW, from 20% to 100% of full scale Also available in cNm. Call for information and pricing.
Description
CDI Micro-Adjustable Torque Screwdrivers offer versatility for applications that require more than one torque value. CDI torque screwdrivers are particularly well suited for the electronics industry and for instrument assembly work. A simple, cam-over design prevents over-tightening and possible damage to components. Torque settings are easily and accurately changed in micro adjustable torque screwdrivers with a unique adjusting knob and easy-to-read window scale. Adjusting the a CDI forque screwdriver is simple. Just pull out the adjusting knob to unlock, turn to the desired setting, then push the knob in until it clicks! Positive locking knob makes accidental setting changes impossible with the CDI torque limiting screwdriver. Automatic lock in counterclockwise direction makes fastener removal a snap. The Micro-Adjustable Series includes six models with torque settings ranging from 20 in.oz. to 40 in.lb. The micro-adjustable torque screwdriver is also available with Newton Meter settings ranging from 10 cNm to 450 cNm. Contact BlueTools.com for pricing and delivery. CDI Ergo Micro-Adjustable Screwdriver, 5 - 40 in lb., 401SM: Torque Range: 5 - 40 in.lb., in 0.5 in.lb. increments 6.75" long, 10.8 oz. Cam-over torque limiting clutch Ergonomic tri-lobular comfort grip Light-weight for ease of use ¼” hex bit retainer with a strong rare earth magnet Automatic reverse rotation lock makes screw removal a snap Accuracy: within 6% of indicated value, CW, from 20% to 100% of full scale Also available in cNm. Call for information and pricing.

Suppliers

Company
Product
Description
Supplier Links
539-401SM -  - Bluetools
Greensboro, NC, USA
539-401SM
539-401SM
CDI Micro-Adjustable Torque Screwdrivers offer versatility for applications that require more than one torque value. CDI torque screwdrivers are particularly well suited for the electronics industry and for instrument assembly work. A simple, cam-over design prevents over-tightening and possible damage to components. Torque settings are easily and accurately changed in micro adjustable torque screwdrivers with a unique adjusting knob and easy-to-read window scale. Adjusting the a CDI forque screwdriver is simple. Just pull out the adjusting knob to unlock, turn to the desired setting, then push the knob in until it clicks! Positive locking knob makes accidental setting changes impossible with the CDI torque limiting screwdriver. Automatic lock in counterclockwise direction makes fastener removal a snap. The Micro-Adjustable Series includes six models with torque settings ranging from 20 in.oz. to 40 in.lb. The micro-adjustable torque screwdriver is also available with Newton Meter settings ranging from 10 cNm to 450 cNm. Contact BlueTools.com for pricing and delivery. CDI Ergo Micro-Adjustable Screwdriver, 5 - 40 in lb., 401SM: Torque Range: 5 - 40 in.lb., in 0.5 in.lb. increments 6.75" long, 10.8 oz. Cam-over torque limiting clutch Ergonomic tri-lobular comfort grip Light-weight for ease of use ¼” hex bit retainer with a strong rare earth magnet Automatic reverse rotation lock makes screw removal a snap Accuracy: within 6% of indicated value, CW, from 20% to 100% of full scale Also available in cNm. Call for information and pricing.

CDI Micro-Adjustable Torque Screwdrivers offer versatility for applications that require more than one torque value. CDI torque screwdrivers are particularly well suited for the electronics industry and for instrument assembly work. A simple, cam-over design prevents over-tightening and possible damage to components. Torque settings are easily and accurately changed in micro adjustable torque screwdrivers with a unique adjusting knob and easy-to-read window scale. Adjusting the a CDI forque screwdriver is simple. Just pull out the adjusting knob to unlock, turn to the desired setting, then push the knob in until it clicks! Positive locking knob makes accidental setting changes impossible with the CDI torque limiting screwdriver. Automatic lock in counterclockwise direction makes fastener removal a snap. The Micro-Adjustable Series includes six models with torque settings ranging from 20 in.oz. to 40 in.lb. The micro-adjustable torque screwdriver is also available with Newton Meter settings ranging from 10 cNm to 450 cNm. Contact BlueTools.com for pricing and delivery.

CDI Ergo Micro-Adjustable Screwdriver, 5 - 40 in lb., 401SM:

  • Torque Range: 5 - 40 in.lb., in 0.5 in.lb. increments
  • 6.75" long, 10.8 oz.
  • Cam-over torque limiting clutch
  • Ergonomic tri-lobular comfort grip
  • Light-weight for ease of use
  • ¼” hex bit retainer with a strong rare earth magnet
  • Automatic reverse rotation lock makes screw removal a snap
  • Accuracy: within 6% of indicated value, CW, from 20% to 100% of full scale
  • Also available in cNm. Call for information and pricing.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (hand tool)
Product Name 539-401SM
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details