Bluetools 539-151SP

Description
CDI manufactures a tamper resistant design for the Pre-Set Series of Torque Screwdrivers. The Pre-Set Torque Screwdrivers are particularly suited for high-volume use in assembly operations. A simple, cam-over design prevents over-tightening and possible damage to components of the pre-set screwdrivers. Preset CDI Torque Limiting Screwdrivers may be ordered factory set at no additional charge or they may be easily set with any quality torque calibration system. The end cap removes for easy access to the 1/8" hex adjustment screw. A hex adjustment key is included with each driver. The CDI Torque Screwdriver Pre-Set series includes four models with available torque settings from 6 in.oz. up to 40 in.lb. When precision and repeatability are a must, the choice is simple - Choose CDI PreSet Torque Screwdrivers. CDI Ergo Precision Pre-set Screwdriver, 1.5-15 in.lb., 151SP: Cam-over torque limiting clutch Torque Range: 1.5 - 15 in.lb. Ergonomic tri-lobular comfort grip, 1.1” side x 5.6” long Light-weight for ease of use (7 oz.) ¼” hex bit retainer with a strong rare earth magnet Automatic reverse rotation lock makes screw removal easy Can be pre-set for 20 - 200 cNm. May be ordered pre-set from factory. Optional Calibration Certification available, at extra cost. Contact BlueTools.com at 1-336-282-2020 for information regarding CDI Pre-Set Torque Screwdrivers.
Description
CDI manufactures a tamper resistant design for the Pre-Set Series of Torque Screwdrivers. The Pre-Set Torque Screwdrivers are particularly suited for high-volume use in assembly operations. A simple, cam-over design prevents over-tightening and possible damage to components of the pre-set screwdrivers. Preset CDI Torque Limiting Screwdrivers may be ordered factory set at no additional charge or they may be easily set with any quality torque calibration system. The end cap removes for easy access to the 1/8" hex adjustment screw. A hex adjustment key is included with each driver. The CDI Torque Screwdriver Pre-Set series includes four models with available torque settings from 6 in.oz. up to 40 in.lb. When precision and repeatability are a must, the choice is simple - Choose CDI PreSet Torque Screwdrivers. CDI Ergo Precision Pre-set Screwdriver, 1.5-15 in.lb., 151SP: Cam-over torque limiting clutch Torque Range: 1.5 - 15 in.lb. Ergonomic tri-lobular comfort grip, 1.1” side x 5.6” long Light-weight for ease of use (7 oz.) ¼” hex bit retainer with a strong rare earth magnet Automatic reverse rotation lock makes screw removal easy Can be pre-set for 20 - 200 cNm. May be ordered pre-set from factory. Optional Calibration Certification available, at extra cost. Contact BlueTools.com at 1-336-282-2020 for information regarding CDI Pre-Set Torque Screwdrivers.

Suppliers

Company
Product
Description
Supplier Links
539-151SP -  - Bluetools
Greensboro, NC, USA
539-151SP
539-151SP
CDI manufactures a tamper resistant design for the Pre-Set Series of Torque Screwdrivers. The Pre-Set Torque Screwdrivers are particularly suited for high-volume use in assembly operations. A simple, cam-over design prevents over-tightening and possible damage to components of the pre-set screwdrivers. Preset CDI Torque Limiting Screwdrivers may be ordered factory set at no additional charge or they may be easily set with any quality torque calibration system. The end cap removes for easy access to the 1/8" hex adjustment screw. A hex adjustment key is included with each driver. The CDI Torque Screwdriver Pre-Set series includes four models with available torque settings from 6 in.oz. up to 40 in.lb. When precision and repeatability are a must, the choice is simple - Choose CDI PreSet Torque Screwdrivers. CDI Ergo Precision Pre-set Screwdriver, 1.5-15 in.lb., 151SP: Cam-over torque limiting clutch Torque Range: 1.5 - 15 in.lb. Ergonomic tri-lobular comfort grip, 1.1” side x 5.6” long Light-weight for ease of use (7 oz.) ¼” hex bit retainer with a strong rare earth magnet Automatic reverse rotation lock makes screw removal easy Can be pre-set for 20 - 200 cNm. May be ordered pre-set from factory. Optional Calibration Certification available, at extra cost. Contact BlueTools.com at 1-336-282-2020 for information regarding CDI Pre-Set Torque Screwdrivers.

CDI manufactures a tamper resistant design for the Pre-Set Series of Torque Screwdrivers. The Pre-Set Torque Screwdrivers are particularly suited for high-volume use in assembly operations. A simple, cam-over design prevents over-tightening and possible damage to components of the pre-set screwdrivers. Preset CDI Torque Limiting Screwdrivers may be ordered factory set at no additional charge or they may be easily set with any quality torque calibration system. The end cap removes for easy access to the 1/8" hex adjustment screw. A hex adjustment key is included with each driver. The CDI Torque Screwdriver Pre-Set series includes four models with available torque settings from 6 in.oz. up to 40 in.lb. When precision and repeatability are a must, the choice is simple - Choose CDI PreSet Torque Screwdrivers.

CDI Ergo Precision Pre-set Screwdriver, 1.5-15 in.lb., 151SP:

  • Cam-over torque limiting clutch
  • Torque Range: 1.5 - 15 in.lb.
  • Ergonomic tri-lobular comfort grip, 1.1” side x 5.6” long
  • Light-weight for ease of use (7 oz.)
  • ¼” hex bit retainer with a strong rare earth magnet
  • Automatic reverse rotation lock makes screw removal easy
  • Can be pre-set for 20 - 200 cNm.
  • May be ordered pre-set from factory.

Optional Calibration Certification available, at extra cost. Contact BlueTools.com at 1-336-282-2020 for information regarding CDI Pre-Set Torque Screwdrivers.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (hand tool)
Product Name 539-151SP
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2120 - WAGO
Specs
Drive Type Crosshead; PH0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 493986 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 2.24 inch (57 mm)
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details