Bluetools 539-1501TP1

Description
The Torky 1501TP-1 is a right angle pre-set torque wrench manufactured by CDI. Torky wrenches operate bi-directionally and are designed for production torque applications that require higher values than a torque screwdriver can deliver. The comfortable design of the Torky wrench eases the strain of repeated uses. The torque value may be pre-set at the factory or it may be set by the operator utilizing a torque tester. When the proper torque value is reached, a momentary release or "break" can be felt. CDI's Torky wrench is designed to prevent wear of carbide inserts and damage to cutter heads due to improper clamp load. Drive: 1/4" Male Square Torque Range: 20-170 in.lb. Length: 5.25" Weight: 8.3 oz.
Description
The Torky 1501TP-1 is a right angle pre-set torque wrench manufactured by CDI. Torky wrenches operate bi-directionally and are designed for production torque applications that require higher values than a torque screwdriver can deliver. The comfortable design of the Torky wrench eases the strain of repeated uses. The torque value may be pre-set at the factory or it may be set by the operator utilizing a torque tester. When the proper torque value is reached, a momentary release or "break" can be felt. CDI's Torky wrench is designed to prevent wear of carbide inserts and damage to cutter heads due to improper clamp load. Drive: 1/4" Male Square Torque Range: 20-170 in.lb. Length: 5.25" Weight: 8.3 oz.

Suppliers

Company
Product
Description
Supplier Links
539-1501TP1 -  - Bluetools
Greensboro, NC, USA
539-1501TP1
539-1501TP1
The Torky 1501TP-1 is a right angle pre-set torque wrench manufactured by CDI. Torky wrenches operate bi-directionally and are designed for production torque applications that require higher values than a torque screwdriver can deliver. The comfortable design of the Torky wrench eases the strain of repeated uses. The torque value may be pre-set at the factory or it may be set by the operator utilizing a torque tester. When the proper torque value is reached, a momentary release or "break" can be felt. CDI's Torky wrench is designed to prevent wear of carbide inserts and damage to cutter heads due to improper clamp load. Drive: 1/4" Male Square Torque Range: 20-170 in.lb. Length: 5.25" Weight: 8.3 oz.

The Torky 1501TP-1 is a right angle pre-set torque wrench manufactured by CDI. Torky wrenches operate bi-directionally and are designed for production torque applications that require higher values than a torque screwdriver can deliver. The comfortable design of the Torky wrench eases the strain of repeated uses. The torque value may be pre-set at the factory or it may be set by the operator utilizing a torque tester. When the proper torque value is reached, a momentary release or "break" can be felt. CDI's Torky wrench is designed to prevent wear of carbide inserts and damage to cutter heads due to improper clamp load.

  • Drive: 1/4" Male Square
  • Torque Range: 20-170 in.lb.
  • Length: 5.25"
  • Weight: 8.3 oz.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-1501TP1
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details