Bluetools 027-61MF-910 Series

Description
Spec Your Own Rotary Vane Air Motors Fill out the form below and we will contact you with a solution for your requirements. Select the type of air motor you need: * Tell us at least two of the following criteria Tell us the required horepower H.P. Tell us the amount of RPM's you need RPM Tell us the working load expressed in torque in.lbs ft.lbs N.m. What is the overhung shaft load The end of shaft can be mounted with a variety of tool holders. Select one from this list
Description
Spec Your Own Rotary Vane Air Motors Fill out the form below and we will contact you with a solution for your requirements. Select the type of air motor you need: * Tell us at least two of the following criteria Tell us the required horepower H.P. Tell us the amount of RPM's you need RPM Tell us the working load expressed in torque in.lbs ft.lbs N.m. What is the overhung shaft load The end of shaft can be mounted with a variety of tool holders. Select one from this list

Suppliers

Company
Product
Description
Supplier Links
027-61MF-910 Series -  - Bluetools
Greensboro, NC, USA
027-61MF-910 Series
027-61MF-910 Series
Spec Your Own Rotary Vane Air Motors Fill out the form below and we will contact you with a solution for your requirements. Select the type of air motor you need: * Tell us at least two of the following criteria Tell us the required horepower H.P. Tell us the amount of RPM's you need RPM Tell us the working load expressed in torque in.lbs ft.lbs N.m. What is the overhung shaft load The end of shaft can be mounted with a variety of tool holders. Select one from this list

Spec Your Own Rotary Vane Air Motors


Fill out the form below and we will contact you with a solution for your requirements.

Select the type of air motor you need:
* Tell us at least two of the following criteria

Tell us the required horepower H.P.
Tell us the amount of RPM's you need RPM
Tell us the working load expressed in torque in.lbs ft.lbs N.m.

What is the overhung shaft load
The end of shaft can be mounted with a variety of tool holders. Select one from this list
Supplier's Site

Technical Specifications

  Bluetools
Product Category Air Motors
Product Name 027-61MF-910 Series
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB46-RL-A200-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 0.5457 Ft-lbs (0.7400 N-m)
View Details
Pneumatic Motor with Speed Limiter and Gearbox - DMO15/10 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Stainless Steel Air Vane Motor - Advanced Line 1200 W -  - DEPRAG, Inc.
Specs
Type / Applications Vane Motors
Material Stainless-Steel
Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details
Smooth Output Shaft Air Motor - 28M155D-D10 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 3.06 Ft-lbs (4.15 N-m)
Air Consumption 13.3 SCFM (22.61 m³/hr)
Free Speed 1550 rpm
View Details