Bluetools 027-22-5070-50

Description
Spec Your Own Rotary Vane Air Motors Fill out the form below and we will contact you with a solution for your requirements. Select the type of air motor you need: * Tell us at least two of the following criteria Tell us the required horepower H.P. Tell us the amount of RPM's you need RPM Tell us the working load expressed in torque in.lbs ft.lbs N.m. What is the overhung shaft load The end of shaft can be mounted with a variety of tool holders. Select one from this list
Description
Spec Your Own Rotary Vane Air Motors Fill out the form below and we will contact you with a solution for your requirements. Select the type of air motor you need: * Tell us at least two of the following criteria Tell us the required horepower H.P. Tell us the amount of RPM's you need RPM Tell us the working load expressed in torque in.lbs ft.lbs N.m. What is the overhung shaft load The end of shaft can be mounted with a variety of tool holders. Select one from this list

Suppliers

Company
Product
Description
Supplier Links
027-22-5070-50 -  - Bluetools
Greensboro, NC, USA
027-22-5070-50
027-22-5070-50
Spec Your Own Rotary Vane Air Motors Fill out the form below and we will contact you with a solution for your requirements. Select the type of air motor you need: * Tell us at least two of the following criteria Tell us the required horepower H.P. Tell us the amount of RPM's you need RPM Tell us the working load expressed in torque in.lbs ft.lbs N.m. What is the overhung shaft load The end of shaft can be mounted with a variety of tool holders. Select one from this list

Spec Your Own Rotary Vane Air Motors


Fill out the form below and we will contact you with a solution for your requirements.

Select the type of air motor you need:
* Tell us at least two of the following criteria

Tell us the required horepower H.P.
Tell us the amount of RPM's you need RPM
Tell us the working load expressed in torque in.lbs ft.lbs N.m.

What is the overhung shaft load
The end of shaft can be mounted with a variety of tool holders. Select one from this list
Supplier's Site

Technical Specifications

  Bluetools
Product Category Air Motors
Product Name 027-22-5070-50
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter - DMO20/12 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB54-L-A007-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 22.12 Ft-lbs (30 N-m)
View Details
Pneumatic Air Motors -  - Boston Gear
Specs
Mounting Flange Mount
Maximum Air Pressure 100 psi (70.38 m H2O)
Free Speed 300 to 3000 rpm
View Details
Smooth Output Shaft Air Motor - 15M440R-D6 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Features Reversible
Torque 0.4425 Ft-lbs (0.6000 N-m)
Air Consumption 9.1 SCFM (15.47 m³/hr)
View Details