Bluetools 005-8826

Description
The Taylor 3/8" Super Stubby Ratchet Wrench, T-8826, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T8826 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. The Taylor T8826 is a 2-in-1 ratchet/screwdriver combo. A 1/4" hex hole in the anvil will accept 1/4" Apex screwdriver bits. The convenience of this combo tool is hard to believe, reaching into places like no other. Ratchet/Screwdriver Combo Square Drive: 3/8" Max. torque : 20 ft lb. Max. torque by Hand: 30 ft.lb. 240 RPM Length: 4.72" Weight: 1.21 lbs. Rear Exhaust Reversible Call BlueTools.com to order your Taylor pneumatic ratchet wrench/screwdriver combo, T-8826.
Description
The Taylor 3/8" Super Stubby Ratchet Wrench, T-8826, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T8826 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. The Taylor T8826 is a 2-in-1 ratchet/screwdriver combo. A 1/4" hex hole in the anvil will accept 1/4" Apex screwdriver bits. The convenience of this combo tool is hard to believe, reaching into places like no other. Ratchet/Screwdriver Combo Square Drive: 3/8" Max. torque : 20 ft lb. Max. torque by Hand: 30 ft.lb. 240 RPM Length: 4.72" Weight: 1.21 lbs. Rear Exhaust Reversible Call BlueTools.com to order your Taylor pneumatic ratchet wrench/screwdriver combo, T-8826.

Suppliers

Company
Product
Description
Supplier Links
005-8826 -  - Bluetools
Greensboro, NC, USA
005-8826
005-8826
The Taylor 3/8" Super Stubby Ratchet Wrench, T-8826, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T8826 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. The Taylor T8826 is a 2-in-1 ratchet/screwdriver combo. A 1/4" hex hole in the anvil will accept 1/4" Apex screwdriver bits. The convenience of this combo tool is hard to believe, reaching into places like no other. Ratchet/Screwdriver Combo Square Drive: 3/8" Max. torque : 20 ft lb. Max. torque by Hand: 30 ft.lb. 240 RPM Length: 4.72" Weight: 1.21 lbs. Rear Exhaust Reversible Call BlueTools.com to order your Taylor pneumatic ratchet wrench/screwdriver combo, T-8826.

The Taylor 3/8" Super Stubby Ratchet Wrench, T-8826, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T8826 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. The Taylor T8826 is a 2-in-1 ratchet/screwdriver combo. A 1/4" hex hole in the anvil will accept 1/4" Apex screwdriver bits. The convenience of this combo tool is hard to believe, reaching into places like no other.

  • Ratchet/Screwdriver Combo
  • Square Drive: 3/8"
  • Max. torque : 20 ft lb.
  • Max. torque by Hand: 30 ft.lb.
  • 240 RPM
  • Length: 4.72"
  • Weight: 1.21 lbs.
  • Rear Exhaust
  • Reversible

Call BlueTools.com to order your Taylor pneumatic ratchet wrench/screwdriver combo, T-8826.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 005-8826
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details