Bluetools 005-8825

Description
The Taylor 1/4" Super Stubby Ratchet Wrench, T-8825, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T8825 pneumatic ratchet wrench is small - only 4.7" long! - and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. While great as a super stubby ratchet wrench, the Taylor T8825 does not have the ability to hold Apex bits (like the 3/8" Ratchet/Screwdriver T-8826). Square Drive: 1/4" Max. torque : 20 ft lb. 240 RPM Length: 4.72" Weight: 1.21 lbs. Rear Exhaust Reversible Call BlueTools.com to order your Taylor pneumatic super stubby 1/4" ratchet wrench, T-8825.
Description
The Taylor 1/4" Super Stubby Ratchet Wrench, T-8825, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T8825 pneumatic ratchet wrench is small - only 4.7" long! - and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. While great as a super stubby ratchet wrench, the Taylor T8825 does not have the ability to hold Apex bits (like the 3/8" Ratchet/Screwdriver T-8826). Square Drive: 1/4" Max. torque : 20 ft lb. 240 RPM Length: 4.72" Weight: 1.21 lbs. Rear Exhaust Reversible Call BlueTools.com to order your Taylor pneumatic super stubby 1/4" ratchet wrench, T-8825.

Suppliers

Company
Product
Description
Supplier Links
005-8825 -  - Bluetools
Greensboro, NC, USA
005-8825
005-8825
The Taylor 1/4" Super Stubby Ratchet Wrench, T-8825, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T8825 pneumatic ratchet wrench is small - only 4.7" long! - and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. While great as a super stubby ratchet wrench, the Taylor T8825 does not have the ability to hold Apex bits (like the 3/8" Ratchet/Screwdriver T-8826). Square Drive: 1/4" Max. torque : 20 ft lb. 240 RPM Length: 4.72" Weight: 1.21 lbs. Rear Exhaust Reversible Call BlueTools.com to order your Taylor pneumatic super stubby 1/4" ratchet wrench, T-8825.

The Taylor 1/4" Super Stubby Ratchet Wrench, T-8825, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T8825 pneumatic ratchet wrench is small - only 4.7" long! - and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. While great as a super stubby ratchet wrench, the Taylor T8825 does not have the ability to hold Apex bits (like the 3/8" Ratchet/Screwdriver T-8826).

  • Square Drive: 1/4"
  • Max. torque : 20 ft lb.
  • 240 RPM
  • Length: 4.72"
  • Weight: 1.21 lbs.
  • Rear Exhaust
  • Reversible

Call BlueTools.com to order your Taylor pneumatic super stubby 1/4" ratchet wrench, T-8825.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 005-8825
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details