Bluetools 005-7825

Description
The Taylor 1/4" Stubby Ratchet Wrench, T-7825, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T7825 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. If you prefer a 3/8" square drive, use Order Number 005-7826. Square Drive: 1/4" Max. torque : 20 ft lb. Max. torque by Hand: 30 ft.lb. 250 RPM Length: 6-1/2" Weight: 1-1/8 lbs. Call BlueTools.com to order your Taylor pneumatic ratchet wrench, T-7825 or T-7826.
Description
The Taylor 1/4" Stubby Ratchet Wrench, T-7825, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T7825 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. If you prefer a 3/8" square drive, use Order Number 005-7826. Square Drive: 1/4" Max. torque : 20 ft lb. Max. torque by Hand: 30 ft.lb. 250 RPM Length: 6-1/2" Weight: 1-1/8 lbs. Call BlueTools.com to order your Taylor pneumatic ratchet wrench, T-7825 or T-7826.

Suppliers

Company
Product
Description
Supplier Links
005-7825 -  - Bluetools
Greensboro, NC, USA
005-7825
005-7825
The Taylor 1/4" Stubby Ratchet Wrench, T-7825, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T7825 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. If you prefer a 3/8" square drive, use Order Number 005-7826. Square Drive: 1/4" Max. torque : 20 ft lb. Max. torque by Hand: 30 ft.lb. 250 RPM Length: 6-1/2" Weight: 1-1/8 lbs. Call BlueTools.com to order your Taylor pneumatic ratchet wrench, T-7825 or T-7826.

The Taylor 1/4" Stubby Ratchet Wrench, T-7825, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T7825 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. If you prefer a 3/8" square drive, use Order Number 005-7826.

  • Square Drive: 1/4"
  • Max. torque : 20 ft lb.
  • Max. torque by Hand: 30 ft.lb.
  • 250 RPM
  • Length: 6-1/2"
  • Weight: 1-1/8 lbs.

Call BlueTools.com to order your Taylor pneumatic ratchet wrench, T-7825 or T-7826.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 005-7825
Unlock Full Specs
to access all available technical data

Similar Products

Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details