Bluetools 005-7728

Description
The Taylor 3/8" Ratchet Wrench, T-7728, is one of the most useful tools around. The 3/8" pneumatic ratchet wrench is great for hard-to-reach fasteners. The air controlled ratchet wrench features a teasing throttle, ball-type socket retainer, and convenient forward and reverse button. This lightweight pneumatic air ratchet wrench has a long-lasting, easy-to-grip aluminum handle. Square Drive: 3/8" Max. Torque: 50 ft.lb. Max. Torque by Hand: 125 ft.lb. 375 RPM Length 10" Weight 2.5 lbs.
Description
The Taylor 3/8" Ratchet Wrench, T-7728, is one of the most useful tools around. The 3/8" pneumatic ratchet wrench is great for hard-to-reach fasteners. The air controlled ratchet wrench features a teasing throttle, ball-type socket retainer, and convenient forward and reverse button. This lightweight pneumatic air ratchet wrench has a long-lasting, easy-to-grip aluminum handle. Square Drive: 3/8" Max. Torque: 50 ft.lb. Max. Torque by Hand: 125 ft.lb. 375 RPM Length 10" Weight 2.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
005-7728 -  - Bluetools
Greensboro, NC, USA
005-7728
005-7728
The Taylor 3/8" Ratchet Wrench, T-7728, is one of the most useful tools around. The 3/8" pneumatic ratchet wrench is great for hard-to-reach fasteners. The air controlled ratchet wrench features a teasing throttle, ball-type socket retainer, and convenient forward and reverse button. This lightweight pneumatic air ratchet wrench has a long-lasting, easy-to-grip aluminum handle. Square Drive: 3/8" Max. Torque: 50 ft.lb. Max. Torque by Hand: 125 ft.lb. 375 RPM Length 10" Weight 2.5 lbs.

The Taylor 3/8" Ratchet Wrench, T-7728, is one of the most useful tools around. The 3/8" pneumatic ratchet wrench is great for hard-to-reach fasteners. The air controlled ratchet wrench features a teasing throttle, ball-type socket retainer, and convenient forward and reverse button. This lightweight pneumatic air ratchet wrench has a long-lasting, easy-to-grip aluminum handle.

  • Square Drive: 3/8"
  • Max. Torque: 50 ft.lb.
  • Max. Torque by Hand: 125 ft.lb.
  • 375 RPM
  • Length 10"
  • Weight 2.5 lbs.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 005-7728
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details