BlueSens Gas Sensor GmbH CO2/O2 Gas Analyzer for Cell Growth Processes BlueInOne Cell

Description
The new analyzer for carbon dioxide and oxygen has been specially designed for monitoring cell growth processes in biotechnology. The device can be installed directly in the exhaust flow of the bioprocess and measures the concentration of CO2 and O2 there in real-time. The BlueInOne Cell automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen sensor with galvanic cell. The O2 detector offers a measuring range of 0-100 % Vol. for oxygen, long-term stability and has a very high resolution of 50 ppm. The device can also analyze anaerobic processes with high precision. The modern BlueInOne Cell incorporates all measuring components in one compact and durable stainless steel housing and is very easy to install directly on the gas pipe. Using standard interfaces, such as Modbus or USB, it can be connected to any process control system or PC. With automatic, continuous monitoring and documentation of the growth process, there is no need for sampling. The operating status of the BlueInOne Cell can be read anytime by checking the illuminated buttons. This latest generation of gas analyzer can be easily connected up any pipe or hose connection of between 4mm and 1¼" and measures the process directly. The BlueInOne could be used as a replacement for cost-intensive mass spectrometers. Advantages: Parallel measurement of O2 and CO2 Modbus OPC server available O2 concentrations form 0-100 Vol.% No oxygen needed in the process Compact stainless steel housing QbD conform in-situ-measurement Auto compensated humidity and pressure No gas cooler, pumps or valves needed Connectable to any hose or tube from 4mm to 1 ¼" Real time process optimization Status display by luminous pushbuttons Application areas: Cell growth processes Biotechnology Online fermentation monitoring From lab to industrial scale Concentration ranges (others on request): 1. CO2: 0 - 10 Vol.%, O2: 0 - 100 Vol.% 2. CO2: 0 - 25 Vol.%, O2: 0 - 100 Vol.% Measuring principle: IR(CO2), Galvanic cell (O2) Temperature inside of the sensor unit: 3°C / 5.4°F higher than process temperature
Description
The new analyzer for carbon dioxide and oxygen has been specially designed for monitoring cell growth processes in biotechnology. The device can be installed directly in the exhaust flow of the bioprocess and measures the concentration of CO2 and O2 there in real-time. The BlueInOne Cell automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen sensor with galvanic cell. The O2 detector offers a measuring range of 0-100 % Vol. for oxygen, long-term stability and has a very high resolution of 50 ppm. The device can also analyze anaerobic processes with high precision. The modern BlueInOne Cell incorporates all measuring components in one compact and durable stainless steel housing and is very easy to install directly on the gas pipe. Using standard interfaces, such as Modbus or USB, it can be connected to any process control system or PC. With automatic, continuous monitoring and documentation of the growth process, there is no need for sampling. The operating status of the BlueInOne Cell can be read anytime by checking the illuminated buttons. This latest generation of gas analyzer can be easily connected up any pipe or hose connection of between 4mm and 1¼" and measures the process directly. The BlueInOne could be used as a replacement for cost-intensive mass spectrometers. Advantages: Parallel measurement of O2 and CO2 Modbus OPC server available O2 concentrations form 0-100 Vol.% No oxygen needed in the process Compact stainless steel housing QbD conform in-situ-measurement Auto compensated humidity and pressure No gas cooler, pumps or valves needed Connectable to any hose or tube from 4mm to 1 ¼" Real time process optimization Status display by luminous pushbuttons Application areas: Cell growth processes Biotechnology Online fermentation monitoring From lab to industrial scale Concentration ranges (others on request): 1. CO2: 0 - 10 Vol.%, O2: 0 - 100 Vol.% 2. CO2: 0 - 25 Vol.%, O2: 0 - 100 Vol.% Measuring principle: IR(CO2), Galvanic cell (O2) Temperature inside of the sensor unit: 3°C / 5.4°F higher than process temperature

Suppliers

Company
Product
Description
Supplier Links
CO2/O2 Gas Analyzer for Cell Growth Processes - BlueInOne Cell - BlueSens Gas Sensor GmbH
Herten, Germany
CO2/O2 Gas Analyzer for Cell Growth Processes
BlueInOne Cell
CO2/O2 Gas Analyzer for Cell Growth Processes BlueInOne Cell
The new analyzer for carbon dioxide and oxygen has been specially designed for monitoring cell growth processes in biotechnology. The device can be installed directly in the exhaust flow of the bioprocess and measures the concentration of CO2 and O2 there in real-time. The BlueInOne Cell automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen sensor with galvanic cell. The O2 detector offers a measuring range of 0-100 % Vol. for oxygen, long-term stability and has a very high resolution of 50 ppm. The device can also analyze anaerobic processes with high precision. The modern BlueInOne Cell incorporates all measuring components in one compact and durable stainless steel housing and is very easy to install directly on the gas pipe. Using standard interfaces, such as Modbus or USB, it can be connected to any process control system or PC. With automatic, continuous monitoring and documentation of the growth process, there is no need for sampling. The operating status of the BlueInOne Cell can be read anytime by checking the illuminated buttons. This latest generation of gas analyzer can be easily connected up any pipe or hose connection of between 4mm and 1¼" and measures the process directly. The BlueInOne could be used as a replacement for cost-intensive mass spectrometers. Advantages: Parallel measurement of O2 and CO2 Modbus OPC server available O2 concentrations form 0-100 Vol.% No oxygen needed in the process Compact stainless steel housing QbD conform in-situ-measurement Auto compensated humidity and pressure No gas cooler, pumps or valves needed Connectable to any hose or tube from 4mm to 1 ¼" Real time process optimization Status display by luminous pushbuttons Application areas: Cell growth processes Biotechnology Online fermentation monitoring From lab to industrial scale Concentration ranges (others on request): 1. CO2: 0 - 10 Vol.%, O2: 0 - 100 Vol.% 2. CO2: 0 - 25 Vol.%, O2: 0 - 100 Vol.% Measuring principle: IR(CO2), Galvanic cell (O2) Temperature inside of the sensor unit: 3°C / 5.4°F higher than process temperature

The new analyzer for carbon dioxide and oxygen has been specially designed for monitoring cell growth processes in biotechnology. The device can be installed directly in the exhaust flow of the bioprocess and measures the concentration of CO2 and O2 there in real-time. The BlueInOne Cell automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen sensor with galvanic cell. The O2 detector offers a measuring range of 0-100 % Vol. for oxygen, long-term stability and has a very high resolution of 50 ppm. The device can also analyze anaerobic processes with high precision.

The modern BlueInOne Cell incorporates all measuring components in one compact and durable stainless steel housing and is very easy to install directly on the gas pipe. Using standard interfaces, such as Modbus or USB, it can be connected to any process control system or PC. With automatic, continuous monitoring and documentation of the growth process, there is no need for sampling. The operating status of the BlueInOne Cell can be read anytime by checking the illuminated buttons.

This latest generation of gas analyzer can be easily connected up any pipe or hose connection of between 4mm and 1¼" and measures the process directly. The BlueInOne could be used as a replacement for cost-intensive mass spectrometers.

Advantages:

  • Parallel measurement of O2 and CO2
  • Modbus OPC server available
  • O2 concentrations form 0-100 Vol.%
  • No oxygen needed in the process
  • Compact stainless steel housing
  • QbD conform in-situ-measurement
  • Auto compensated humidity and pressure
  • No gas cooler, pumps or valves needed
  • Connectable to any hose or tube from 4mm to 1 ¼"
  • Real time process optimization
  • Status display by luminous pushbuttons

Application areas:

  • Cell growth processes
  • Biotechnology
  • Online fermentation monitoring
  • From lab to industrial scale

Concentration ranges (others on request):

1. CO2: 0 - 10 Vol.%, O2: 0 - 100 Vol.%

2. CO2: 0 - 25 Vol.%, O2: 0 - 100 Vol.%

Measuring principle:

IR(CO2), Galvanic cell (O2)

Temperature inside of the sensor unit:

3°C / 5.4°F higher than process temperature

Supplier's Site

Technical Specifications

  BlueSens Gas Sensor GmbH
Product Category Gas Sensors
Product Number BlueInOne Cell
Product Name CO2/O2 Gas Analyzer for Cell Growth Processes
Gas Types CO2
Unlock Full Specs
to access all available technical data

Similar Products

OXY-ProXT – Oxygen Transmitter - OXY-ProXT - Sensore Electronic GmbH
Specs
Sensor Technology diffusion-limiting zirconia technology
Gas Types (10 ppm to 96%)
View Details
Three-Channel Compensated (6 element) Thin-Film Thermopile, TO-8 package - T34 Compensated - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Smart Gas Sensor - Combustible Gas - Model SA2-CPS - Safeguard Analytics
Specs
Sensor Technology Catalytic
Measurement Type %LEL or %LFL
Gas Types Combustible
View Details
Figaro 5,000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (300-5,000ppm)
Number of Gases Monitored Single
View Details