Blue Sea Systems Blue Sea Systems 9003E E-Series On Off Battery Switch - Bulk Packaging 9003EB

Description
Not packaged for retail use. For retail product, see item 78402 Blue Sea Systems 9003E E-Series On Off Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load groupIgnition protected - safe for installation aboard gasoline powered boats Case design allows surface or rear panel mounting 1 Battery inputs 1.30 lbs. (0.59 kg) 2 Switch Positions Continuous Rating of 350A. Intermittent Rating of 600A (5 minutes) 10 Second Cranking Rating of 2000A. 1 Minute Cranking Rating of 1000A 4/0 Ga. (120 mm²) cable size to meet ratings 1.10" (27.94 mm) Clearance For 4/0 Ga. Cables Terminal Stud size 3/8" -16 (M10) Terminal Stud torque 140 in-lb (15.82 Nm) 1/4" (M6) Screw for Mounting
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78402 Blue Sea Systems 9003E E-Series On Off Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load groupIgnition protected - safe for installation aboard gasoline powered boats Case design allows surface or rear panel mounting 1 Battery inputs 1.30 lbs. (0.59 kg) 2 Switch Positions Continuous Rating of 350A. Intermittent Rating of 600A (5 minutes) 10 Second Cranking Rating of 2000A. 1 Minute Cranking Rating of 1000A 4/0 Ga. (120 mm²) cable size to meet ratings 1.10" (27.94 mm) Clearance For 4/0 Ga. Cables Terminal Stud size 3/8" -16 (M10) Terminal Stud torque 140 in-lb (15.82 Nm) 1/4" (M6) Screw for Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 9003E E-Series On Off Battery Switch - Bulk Packaging - 78402B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 9003E E-Series On Off Battery Switch - Bulk Packaging
78402B
Blue Sea Systems 9003E E-Series On Off Battery Switch - Bulk Packaging 78402B
Not packaged for retail use. For retail product, see item 78402 Blue Sea Systems 9003E E-Series On Off Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load groupIgnition protected - safe for installation aboard gasoline powered boats Case design allows surface or rear panel mounting 1 Battery inputs 1.30 lbs. (0.59 kg) 2 Switch Positions Continuous Rating of 350A. Intermittent Rating of 600A (5 minutes) 10 Second Cranking Rating of 2000A. 1 Minute Cranking Rating of 1000A 4/0 Ga. (120 mm²) cable size to meet ratings 1.10" (27.94 mm) Clearance For 4/0 Ga. Cables Terminal Stud size 3/8" -16 (M10) Terminal Stud torque 140 in-lb (15.82 Nm) 1/4" (M6) Screw for Mounting

Not packaged for retail use. For retail product, see item 78402

  • Blue Sea Systems 9003E E-Series On Off Battery Switch - Bulk Packaging
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Switches a single battery to a single load groupIgnition protected - safe for installation aboard gasoline powered boats
  • Case design allows surface or rear panel mounting
  • 1 Battery inputs
  • 1.30 lbs. (0.59 kg) 2 Switch Positions
  • Continuous Rating of 350A. Intermittent Rating of 600A (5 minutes)
  • 10 Second Cranking Rating of 2000A. 1 Minute Cranking Rating of 1000A
  • 4/0 Ga. (120 mm²) cable size to meet ratings
  • 1.10" (27.94 mm) Clearance For 4/0 Ga. Cables
  • Terminal Stud size 3/8" -16 (M10)
  • Terminal Stud torque 140 in-lb (15.82 Nm) 1/4" (M6) Screw for Mounting
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78402B
Product Name Blue Sea Systems 9003E E-Series On Off Battery Switch - Bulk Packaging
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER480CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Isolator Switches - 1365283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details