Blue Sea Systems Blue Sea Systems 9003E E-Series On Off Battery Switch 9003E

Description
Packaged for retail use only. For bulk product, see item 78402B (must be logged in to purchase bulk) Blue Sea Systems 9003E E-Series On Off Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load group Ignition protected - safe for installation aboard gasoline powered boats Case design allows surface or rear panel mounting 1 Battery inputs 1.30 lb. (0.59 kg) 2 Switch Positions Continuous Rating of 350A. Intermittent Rating of 600A (5 minutes) 10 Second Cranking Rating of 2000A. 1 Minute Cranking Rating of 1000A 4/0 Ga. (120mm²) cable size to meet ratings 1.10" (27.94 mm) Clearance For 4/0 Ga. Cables Terminal Stud size 3/8" -16 (M10) Terminal Stud torque 140 in-lb. (15.82 Nm) 1/4" (M6) Screw for Mounting
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78402B (must be logged in to purchase bulk) Blue Sea Systems 9003E E-Series On Off Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load group Ignition protected - safe for installation aboard gasoline powered boats Case design allows surface or rear panel mounting 1 Battery inputs 1.30 lb. (0.59 kg) 2 Switch Positions Continuous Rating of 350A. Intermittent Rating of 600A (5 minutes) 10 Second Cranking Rating of 2000A. 1 Minute Cranking Rating of 1000A 4/0 Ga. (120mm²) cable size to meet ratings 1.10" (27.94 mm) Clearance For 4/0 Ga. Cables Terminal Stud size 3/8" -16 (M10) Terminal Stud torque 140 in-lb. (15.82 Nm) 1/4" (M6) Screw for Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 9003E E-Series On Off Battery Switch - 78402 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 9003E E-Series On Off Battery Switch
78402
Blue Sea Systems 9003E E-Series On Off Battery Switch 78402
Packaged for retail use only. For bulk product, see item 78402B (must be logged in to purchase bulk) Blue Sea Systems 9003E E-Series On Off Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load group Ignition protected - safe for installation aboard gasoline powered boats Case design allows surface or rear panel mounting 1 Battery inputs 1.30 lb. (0.59 kg) 2 Switch Positions Continuous Rating of 350A. Intermittent Rating of 600A (5 minutes) 10 Second Cranking Rating of 2000A. 1 Minute Cranking Rating of 1000A 4/0 Ga. (120mm²) cable size to meet ratings 1.10" (27.94 mm) Clearance For 4/0 Ga. Cables Terminal Stud size 3/8" -16 (M10) Terminal Stud torque 140 in-lb. (15.82 Nm) 1/4" (M6) Screw for Mounting

Packaged for retail use only. For bulk product, see item 78402B (must be logged in to purchase bulk)

  • Blue Sea Systems 9003E E-Series On Off Battery Switch
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Switches a single battery to a single load group
  • Ignition protected - safe for installation aboard gasoline powered boats
  • Case design allows surface or rear panel mounting
  • 1 Battery inputs
  • 1.30 lb. (0.59 kg)
  • 2 Switch Positions
  • Continuous Rating of 350A. Intermittent Rating of 600A (5 minutes)
  • 10 Second Cranking Rating of 2000A. 1 Minute Cranking Rating of 1000A
  • 4/0 Ga. (120mm²) cable size to meet ratings
  • 1.10" (27.94 mm) Clearance For 4/0 Ga. Cables
  • Terminal Stud size 3/8" -16 (M10)
  • Terminal Stud torque 140 in-lb. (15.82 Nm)
  • 1/4" (M6) Screw for Mounting
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78402
Product Name Blue Sea Systems 9003E E-Series On Off Battery Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Disconnect Switch - 339819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
View Details