Blue Sea Systems Blue Sea Systems 7851 Sure Eject™, 20A, 120VAC 7851

Description
Blue Sea Systems 7851 Sure Eject Category: Battery Chargers Manufacturer: Blue Sea Systems This automatic AC disconnect ejects the power cord upon ignition to prevent damage Motor-driven design ensures consistent ejections for years of operation Ejection piston is self-recessing with no cocking required Keyed plug design for easy one handed insertion in hard to reach places AC power indicating LED Compatible with existing 15A and 20A plugs Contoured cover prevents faulty ejections Screw terminal wiring for reliable electrical connections No lubrication or self-service required Standard mounting holes for simple retrofit Industry leading 5 year warranty 20A 120VDC Operating Voltage: 8-16VDC Height: 6.00" (152.4 mm) Width: 3.6" (91.44 mm) Depth: 3.6" (91.44 mm) Yellow Plug and Cover included with Sure Eject™ Unit Different cover plate colors available: 78011B, 78012B, 78013B, 78014B, 78015B
Request a Quote
Description
Blue Sea Systems 7851 Sure Eject Category: Battery Chargers Manufacturer: Blue Sea Systems This automatic AC disconnect ejects the power cord upon ignition to prevent damage Motor-driven design ensures consistent ejections for years of operation Ejection piston is self-recessing with no cocking required Keyed plug design for easy one handed insertion in hard to reach places AC power indicating LED Compatible with existing 15A and 20A plugs Contoured cover prevents faulty ejections Screw terminal wiring for reliable electrical connections No lubrication or self-service required Standard mounting holes for simple retrofit Industry leading 5 year warranty 20A 120VDC Operating Voltage: 8-16VDC Height: 6.00" (152.4 mm) Width: 3.6" (91.44 mm) Depth: 3.6" (91.44 mm) Yellow Plug and Cover included with Sure Eject™ Unit Different cover plate colors available: 78011B, 78012B, 78013B, 78014B, 78015B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7851 Sure Eject™, 20A, 120VAC - 78019 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7851 Sure Eject™, 20A, 120VAC
78019
Blue Sea Systems 7851 Sure Eject™, 20A, 120VAC 78019
Blue Sea Systems 7851 Sure Eject Category: Battery Chargers Manufacturer: Blue Sea Systems This automatic AC disconnect ejects the power cord upon ignition to prevent damage Motor-driven design ensures consistent ejections for years of operation Ejection piston is self-recessing with no cocking required Keyed plug design for easy one handed insertion in hard to reach places AC power indicating LED Compatible with existing 15A and 20A plugs Contoured cover prevents faulty ejections Screw terminal wiring for reliable electrical connections No lubrication or self-service required Standard mounting holes for simple retrofit Industry leading 5 year warranty 20A 120VDC Operating Voltage: 8-16VDC Height: 6.00" (152.4 mm) Width: 3.6" (91.44 mm) Depth: 3.6" (91.44 mm) Yellow Plug and Cover included with Sure Eject™ Unit Different cover plate colors available: 78011B, 78012B, 78013B, 78014B, 78015B
  • Blue Sea Systems 7851 Sure Eject
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • This automatic AC disconnect ejects the power cord upon ignition to prevent damage
  • Motor-driven design ensures consistent ejections for years of operation
  • Ejection piston is self-recessing with no cocking required
  • Keyed plug design for easy one handed insertion in hard to reach places
  • AC power indicating LED
  • Compatible with existing 15A and 20A plugs
  • Contoured cover prevents faulty ejections
  • Screw terminal wiring for reliable electrical connections
  • No lubrication or self-service required
  • Standard mounting holes for simple retrofit
  • Industry leading 5 year warranty
  • 20A
  • 120VDC
  • Operating Voltage: 8-16VDC
  • Height: 6.00" (152.4 mm)
  • Width: 3.6" (91.44 mm)
  • Depth: 3.6" (91.44 mm)
  • Yellow Plug and Cover included with Sure Eject™ Unit
  • Different cover plate colors available: 78011B, 78012B, 78013B, 78014B, 78015B
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78019
Product Name Blue Sea Systems 7851 Sure Eject™, 20A, 120VAC
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station for AIM - AIM-MCS (FOR AIM-68) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details