Blue Sea Systems Blue Sea Systems 7850 Sure Eject™, 15A, 120VAC 7850

Description
Blue Sea Systems 7850 Sure Eject Category: Battery Chargers Manufacturer: Blue Sea Systems This automatic AC disconnect ejects the power cord upon ignition to prevent damage Motor-driven design ensures consistent ejections for years of operation Ejection piston is self-recessing with no cocking required Keyed plug design for easy one handed insertion in hard to reach places AC power indicating LED Compatible with existing 15A and 20A plugs Contoured cover prevents faulty ejections Screw terminal wiring for reliable electrical connections No lubrication or self-service required Standard mounting holes for simple retrofit Industry leading 5 year warranty 15A 120VDC Operating Voltage: 8-16VDC Height: 6.00" (152.4 mm) Width: 3.6" (91.44 mm) Depth: 3.6" (91.44 mm) Yellow Plug and Cover included with Sure Eject™ Unit Different cover plate colors available: 78011B, 78012B, 78013B, 78014B, 78015B
Request a Quote
Description
Blue Sea Systems 7850 Sure Eject Category: Battery Chargers Manufacturer: Blue Sea Systems This automatic AC disconnect ejects the power cord upon ignition to prevent damage Motor-driven design ensures consistent ejections for years of operation Ejection piston is self-recessing with no cocking required Keyed plug design for easy one handed insertion in hard to reach places AC power indicating LED Compatible with existing 15A and 20A plugs Contoured cover prevents faulty ejections Screw terminal wiring for reliable electrical connections No lubrication or self-service required Standard mounting holes for simple retrofit Industry leading 5 year warranty 15A 120VDC Operating Voltage: 8-16VDC Height: 6.00" (152.4 mm) Width: 3.6" (91.44 mm) Depth: 3.6" (91.44 mm) Yellow Plug and Cover included with Sure Eject™ Unit Different cover plate colors available: 78011B, 78012B, 78013B, 78014B, 78015B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7850 Sure Eject™, 15A, 120VAC - 78018 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7850 Sure Eject™, 15A, 120VAC
78018
Blue Sea Systems 7850 Sure Eject™, 15A, 120VAC 78018
Blue Sea Systems 7850 Sure Eject Category: Battery Chargers Manufacturer: Blue Sea Systems This automatic AC disconnect ejects the power cord upon ignition to prevent damage Motor-driven design ensures consistent ejections for years of operation Ejection piston is self-recessing with no cocking required Keyed plug design for easy one handed insertion in hard to reach places AC power indicating LED Compatible with existing 15A and 20A plugs Contoured cover prevents faulty ejections Screw terminal wiring for reliable electrical connections No lubrication or self-service required Standard mounting holes for simple retrofit Industry leading 5 year warranty 15A 120VDC Operating Voltage: 8-16VDC Height: 6.00" (152.4 mm) Width: 3.6" (91.44 mm) Depth: 3.6" (91.44 mm) Yellow Plug and Cover included with Sure Eject™ Unit Different cover plate colors available: 78011B, 78012B, 78013B, 78014B, 78015B
  • Blue Sea Systems 7850 Sure Eject
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • This automatic AC disconnect ejects the power cord upon ignition to prevent damage
  • Motor-driven design ensures consistent ejections for years of operation
  • Ejection piston is self-recessing with no cocking required
  • Keyed plug design for easy one handed insertion in hard to reach places
  • AC power indicating LED
  • Compatible with existing 15A and 20A plugs
  • Contoured cover prevents faulty ejections
  • Screw terminal wiring for reliable electrical connections
  • No lubrication or self-service required
  • Standard mounting holes for simple retrofit
  • Industry leading 5 year warranty 15A
  • 120VDC
  • Operating Voltage: 8-16VDC
  • Height: 6.00" (152.4 mm)
  • Width: 3.6" (91.44 mm)
  • Depth: 3.6" (91.44 mm)
  • Yellow Plug and Cover included with Sure Eject™ Unit
  • Different cover plate colors available: 78011B, 78012B, 78013B, 78014B, 78015B
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78018
Product Name Blue Sea Systems 7850 Sure Eject™, 15A, 120VAC
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details
Battery Chargers - 549316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 24.0 volts
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details