Blue Sea Systems Blue Sea Systems 7841 20A Sure Eject™ Plug 7841

Description
Blue Sea Systems 7841 20A Sure Eject™ Plug Category: Battery Chargers Manufacturer: Blue Sea Systems Spare plug for Blue Sea Sure Eject™ System Female AC plug, designed for one-handed operation when used with the Blue Sea Sure Eject system for emergency vehicles Connector is rated for 120VDC @ 20A
Request a Quote
Description
Blue Sea Systems 7841 20A Sure Eject™ Plug Category: Battery Chargers Manufacturer: Blue Sea Systems Spare plug for Blue Sea Sure Eject™ System Female AC plug, designed for one-handed operation when used with the Blue Sea Sure Eject system for emergency vehicles Connector is rated for 120VDC @ 20A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7841 20A Sure Eject™ Plug - 78017 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7841 20A Sure Eject™ Plug
78017
Blue Sea Systems 7841 20A Sure Eject™ Plug 78017
Blue Sea Systems 7841 20A Sure Eject™ Plug Category: Battery Chargers Manufacturer: Blue Sea Systems Spare plug for Blue Sea Sure Eject™ System Female AC plug, designed for one-handed operation when used with the Blue Sea Sure Eject system for emergency vehicles Connector is rated for 120VDC @ 20A
  • Blue Sea Systems 7841 20A Sure Eject™ Plug
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Spare plug for Blue Sea Sure Eject™ System
  • Female AC plug, designed for one-handed operation when used with the Blue Sea Sure Eject system for emergency vehicles
  • Connector is rated for 120VDC @ 20A
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78017
Product Name Blue Sea Systems 7841 20A Sure Eject™ Plug
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Light Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details