Blue Sea Systems Blue Sea Systems 7824B Blue Sure Eject™ Cover 7824B

Description
Blue Sea Systems 7824B Blue Sure Eject™ Cover Category: Battery Chargers Manufacturer: Blue Sea Systems Sure Eject™ cover in blue Optional color-coded cover to match most applications All covers work with both 78019 (20A) and 78018 (15A) Sure Eject 120V Models Width: 3.4" (86.4 mm) Open Height: 6.5" (165.1 mm) Open Closed Height: 4.7" (119.4 mm) Closed Depth: 1.1" (28 mm)
Request a Quote
Description
Blue Sea Systems 7824B Blue Sure Eject™ Cover Category: Battery Chargers Manufacturer: Blue Sea Systems Sure Eject™ cover in blue Optional color-coded cover to match most applications All covers work with both 78019 (20A) and 78018 (15A) Sure Eject 120V Models Width: 3.4" (86.4 mm) Open Height: 6.5" (165.1 mm) Open Closed Height: 4.7" (119.4 mm) Closed Depth: 1.1" (28 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7824B Blue Sure Eject™ Cover - 78015B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7824B Blue Sure Eject™ Cover
78015B
Blue Sea Systems 7824B Blue Sure Eject™ Cover 78015B
Blue Sea Systems 7824B Blue Sure Eject™ Cover Category: Battery Chargers Manufacturer: Blue Sea Systems Sure Eject™ cover in blue Optional color-coded cover to match most applications All covers work with both 78019 (20A) and 78018 (15A) Sure Eject 120V Models Width: 3.4" (86.4 mm) Open Height: 6.5" (165.1 mm) Open Closed Height: 4.7" (119.4 mm) Closed Depth: 1.1" (28 mm)
  • Blue Sea Systems 7824B Blue Sure Eject™ Cover
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Sure Eject™ cover in blue
  • Optional color-coded cover to match most applications
  • All covers work with both 78019 (20A) and 78018 (15A) Sure Eject 120V Models
  • Width: 3.4" (86.4 mm)
  • Open Height: 6.5" (165.1 mm) Open
  • Closed Height: 4.7" (119.4 mm) Closed
  • Depth: 1.1" (28 mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 78015B
Product Name Blue Sea Systems 7824B Blue Sure Eject™ Cover
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2394071-5 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details