Blue Sea Systems Blue Sea Systems 7725 SafetyHub 100 Fuse Block - Bulk Packaging 7725B

Description
Not packaged for retail use. For retail product, see item 78158 Blue Sea Systems 7725 Safetyhub 100 Fuse Block - Bulk Packaging Category: Fuse Holders Manufacturer: Blue Sea Systems The SafetyHub 100 combines an ignition protected fuse block and an integrated connecting plug Safe for use on gasoline powered boats, reduces wiring connections, and consolidates up to seven fused circuits. Three 30A-200A MIDI/AMI fuses, ideal for high-amp circuits Four 1A-20A ATO/ATC fuses Sealed cover protects fuses from the harsh marine environment Integrated connector plugs eliminate loose wires and provide a secure, waterproof connection Ignition protected fusing meets Coast Guard and ABYC requirements for installation Operational Voltage: 12VDC, 24VDC, 32VDC Combined Maximum Amperage: 280A 5/16" recommended ring terminal Fuses sold separately
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78158 Blue Sea Systems 7725 Safetyhub 100 Fuse Block - Bulk Packaging Category: Fuse Holders Manufacturer: Blue Sea Systems The SafetyHub 100 combines an ignition protected fuse block and an integrated connecting plug Safe for use on gasoline powered boats, reduces wiring connections, and consolidates up to seven fused circuits. Three 30A-200A MIDI/AMI fuses, ideal for high-amp circuits Four 1A-20A ATO/ATC fuses Sealed cover protects fuses from the harsh marine environment Integrated connector plugs eliminate loose wires and provide a secure, waterproof connection Ignition protected fusing meets Coast Guard and ABYC requirements for installation Operational Voltage: 12VDC, 24VDC, 32VDC Combined Maximum Amperage: 280A 5/16" recommended ring terminal Fuses sold separately
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7725 SafetyHub 100 Fuse Block - Bulk Packaging - 78158B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7725 SafetyHub 100 Fuse Block - Bulk Packaging
78158B
Blue Sea Systems 7725 SafetyHub 100 Fuse Block - Bulk Packaging 78158B
Not packaged for retail use. For retail product, see item 78158 Blue Sea Systems 7725 Safetyhub 100 Fuse Block - Bulk Packaging Category: Fuse Holders Manufacturer: Blue Sea Systems The SafetyHub 100 combines an ignition protected fuse block and an integrated connecting plug Safe for use on gasoline powered boats, reduces wiring connections, and consolidates up to seven fused circuits. Three 30A-200A MIDI/AMI fuses, ideal for high-amp circuits Four 1A-20A ATO/ATC fuses Sealed cover protects fuses from the harsh marine environment Integrated connector plugs eliminate loose wires and provide a secure, waterproof connection Ignition protected fusing meets Coast Guard and ABYC requirements for installation Operational Voltage: 12VDC, 24VDC, 32VDC Combined Maximum Amperage: 280A 5/16" recommended ring terminal Fuses sold separately

Not packaged for retail use. For retail product, see item 78158

  • Blue Sea Systems 7725 Safetyhub 100 Fuse Block - Bulk Packaging
  • Category: Fuse Holders
  • Manufacturer: Blue Sea Systems
  • The SafetyHub 100 combines an ignition protected fuse block and an integrated connecting plug
  • Safe for use on gasoline powered boats, reduces wiring connections, and consolidates up to seven fused circuits.
  • Three 30A-200A MIDI/AMI fuses, ideal for high-amp circuits
  • Four 1A-20A ATO/ATC fuses
  • Sealed cover protects fuses from the harsh marine environment
  • Integrated connector plugs eliminate loose wires and provide a secure, waterproof connection
  • Ignition protected fusing meets Coast Guard and ABYC requirements for installation
  • Operational Voltage: 12VDC, 24VDC, 32VDC
  • Combined Maximum Amperage: 280A
  • 5/16" recommended ring terminal
  • Fuses sold separately
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78158B
Product Name Blue Sea Systems 7725 SafetyHub 100 Fuse Block - Bulk Packaging
Rated Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATS -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details