Blue Sea Systems Blue Sea Systems 7700 Remote Battery Switch with Manual Control, 500A, 12VDC 7700

Description
Packaged for retail use only. For bulk product, see item 78007B (must be logged in to purchase bulk) Blue Sea Systems 7700 Remote Battery Switch with Manual Control Category: Battery Disconnects Manufacturer: Blue Sea Systems Manual override knob provides an added level of safety allowing control with or without power and offering LOCKED OFF capability for servicing Remote control Contura switch Stock No. 78010 (sold separately) (Blue Sea No. 2146) 500A magnetic latching switch provides high amperage switching under load, manually or from remote locations LED output to remotely indicate switch state - requires optional LED Silver alloy contacts provide high reliability for switching live loads Bi-stable coil function Operating Amperage Current of 0mA and <7A when changing states 10.1V to 16.5VDC Control Circuit Voltage Amperage Rating of 500A Continuous and 700A for up to 5 minutes Cranking Rating: 10 seconds @ 2500A, 1 minute @ 1100A 14°F - 140°F (-10°C to 60°C) 4/0 cable size to meet ratings 300A Live Current Switching 100,000 Cycle endurance 3/8" (M10) Ring Terminal. 3/8"-16 (M10) Terminal Stud, 0.875" long
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78007B (must be logged in to purchase bulk) Blue Sea Systems 7700 Remote Battery Switch with Manual Control Category: Battery Disconnects Manufacturer: Blue Sea Systems Manual override knob provides an added level of safety allowing control with or without power and offering LOCKED OFF capability for servicing Remote control Contura switch Stock No. 78010 (sold separately) (Blue Sea No. 2146) 500A magnetic latching switch provides high amperage switching under load, manually or from remote locations LED output to remotely indicate switch state - requires optional LED Silver alloy contacts provide high reliability for switching live loads Bi-stable coil function Operating Amperage Current of 0mA and <7A when changing states 10.1V to 16.5VDC Control Circuit Voltage Amperage Rating of 500A Continuous and 700A for up to 5 minutes Cranking Rating: 10 seconds @ 2500A, 1 minute @ 1100A 14°F - 140°F (-10°C to 60°C) 4/0 cable size to meet ratings 300A Live Current Switching 100,000 Cycle endurance 3/8" (M10) Ring Terminal. 3/8"-16 (M10) Terminal Stud, 0.875" long
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7700 Remote Battery Switch with Manual Control, 500A, 12VDC - 78007 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7700 Remote Battery Switch with Manual Control, 500A, 12VDC
78007
Blue Sea Systems 7700 Remote Battery Switch with Manual Control, 500A, 12VDC 78007
Packaged for retail use only. For bulk product, see item 78007B (must be logged in to purchase bulk) Blue Sea Systems 7700 Remote Battery Switch with Manual Control Category: Battery Disconnects Manufacturer: Blue Sea Systems Manual override knob provides an added level of safety allowing control with or without power and offering LOCKED OFF capability for servicing Remote control Contura switch Stock No. 78010 (sold separately) (Blue Sea No. 2146) 500A magnetic latching switch provides high amperage switching under load, manually or from remote locations LED output to remotely indicate switch state - requires optional LED Silver alloy contacts provide high reliability for switching live loads Bi-stable coil function Operating Amperage Current of 0mA and <7A when changing states 10.1V to 16.5VDC Control Circuit Voltage Amperage Rating of 500A Continuous and 700A for up to 5 minutes Cranking Rating: 10 seconds @ 2500A, 1 minute @ 1100A 14°F - 140°F (-10°C to 60°C) 4/0 cable size to meet ratings 300A Live Current Switching 100,000 Cycle endurance 3/8" (M10) Ring Terminal. 3/8"-16 (M10) Terminal Stud, 0.875" long

Packaged for retail use only. For bulk product, see item 78007B (must be logged in to purchase bulk)

  • Blue Sea Systems 7700 Remote Battery Switch with Manual Control
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Manual override knob provides an added level of safety allowing control with or without power and offering LOCKED OFF capability for servicing
  • Remote control Contura switch Stock No. 78010 (sold separately) (Blue Sea No. 2146)
  • 500A magnetic latching switch provides high amperage switching under load, manually or from remote locations
  • LED output to remotely indicate switch state - requires optional LED
  • Silver alloy contacts provide high reliability for switching live loads
  • Bi-stable coil function
  • Operating Amperage Current of 0mA and <7A when changing states
  • 10.1V to 16.5VDC Control Circuit Voltage
  • Amperage Rating of 500A Continuous and 700A for up to 5 minutes
  • Cranking Rating: 10 seconds @ 2500A, 1 minute @ 1100A
  • 14°F - 140°F (-10°C to 60°C)
  • 4/0 cable size to meet ratings
  • 300A Live Current Switching
  • 100,000 Cycle endurance
  • 3/8" (M10) Ring Terminal.
  • 3/8"-16 (M10) Terminal Stud, 0.875" long
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78007
Product Name Blue Sea Systems 7700 Remote Battery Switch with Manual Control, 500A, 12VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER380CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Disconnect Switch - 1494G-BC3J6-413-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
Isolator Switches - 1369417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details