Blue Sea Systems Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch, 65A - Bulk Packaging 7635B

Description
Not packaged for retail use. For retail product, see item 78008 Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch - Bulk Packaging Category: Low Voltage Disconnects Manufacturer: Blue Sea Systems Senses low battery voltage and automatically disconnects devices to save power for starting or to preserve battery life Ideal for any single battery boat or vehicle that wants to avoid getting stranded with a dead battery Status light in both m-LVD and Remote Control Switch provides visual warning of low voltage state prior to disconnect Remote Control Switch Functions: Disconnect Voltage Adjustment - Sets desired disconnect voltage Override - Temporarily delays circuit disconnect for 10 minutes Off - Temporarily disconnects circuits until voltage rises Override or Off - Silences alarm (optional alarm required) Case design allows surface, front panel, or rear panel mounting Rear insulating cover protects rear contacts Waterproof rated IP67 for temporary immersion Amperage Operating Current: 95mA Connected or 4mA Open Amperage Rating of 65A Continuous or 115A for up to 5 minutes1/0 AMG Maximum Cable Size1/4"-20 (M6) Terminal Stud Size
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78008 Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch - Bulk Packaging Category: Low Voltage Disconnects Manufacturer: Blue Sea Systems Senses low battery voltage and automatically disconnects devices to save power for starting or to preserve battery life Ideal for any single battery boat or vehicle that wants to avoid getting stranded with a dead battery Status light in both m-LVD and Remote Control Switch provides visual warning of low voltage state prior to disconnect Remote Control Switch Functions: Disconnect Voltage Adjustment - Sets desired disconnect voltage Override - Temporarily delays circuit disconnect for 10 minutes Off - Temporarily disconnects circuits until voltage rises Override or Off - Silences alarm (optional alarm required) Case design allows surface, front panel, or rear panel mounting Rear insulating cover protects rear contacts Waterproof rated IP67 for temporary immersion Amperage Operating Current: 95mA Connected or 4mA Open Amperage Rating of 65A Continuous or 115A for up to 5 minutes1/0 AMG Maximum Cable Size1/4"-20 (M6) Terminal Stud Size
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch, 65A - Bulk Packaging - 78008B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch, 65A - Bulk Packaging
78008B
Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch, 65A - Bulk Packaging 78008B
Not packaged for retail use. For retail product, see item 78008 Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch - Bulk Packaging Category: Low Voltage Disconnects Manufacturer: Blue Sea Systems Senses low battery voltage and automatically disconnects devices to save power for starting or to preserve battery life Ideal for any single battery boat or vehicle that wants to avoid getting stranded with a dead battery Status light in both m-LVD and Remote Control Switch provides visual warning of low voltage state prior to disconnect Remote Control Switch Functions: Disconnect Voltage Adjustment - Sets desired disconnect voltage Override - Temporarily delays circuit disconnect for 10 minutes Off - Temporarily disconnects circuits until voltage rises Override or Off - Silences alarm (optional alarm required) Case design allows surface, front panel, or rear panel mounting Rear insulating cover protects rear contacts Waterproof rated IP67 for temporary immersion Amperage Operating Current: 95mA Connected or 4mA Open Amperage Rating of 65A Continuous or 115A for up to 5 minutes1/0 AMG Maximum Cable Size1/4"-20 (M6) Terminal Stud Size

Not packaged for retail use. For retail product, see item 78008

  • Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch - Bulk Packaging
  • Category: Low Voltage Disconnects
  • Manufacturer: Blue Sea Systems
  • Senses low battery voltage and automatically disconnects devices to save power for starting or to preserve battery life
  • Ideal for any single battery boat or vehicle that wants to avoid getting stranded with a dead battery
  • Status light in both m-LVD and Remote Control Switch provides visual warning of low voltage state prior to disconnect
  • Remote Control Switch Functions:
    • Disconnect Voltage Adjustment - Sets desired disconnect voltage
    • Override - Temporarily delays circuit disconnect for 10 minutes
    • Off - Temporarily disconnects circuits until voltage rises
    • Override or Off - Silences alarm (optional alarm required)
  • Case design allows surface, front panel, or rear panel mounting
  • Rear insulating cover protects rear contacts
  • Waterproof rated IP67 for temporary immersion
  • Amperage Operating Current: 95mA Connected or 4mA Open
  • Amperage Rating of 65A Continuous or 115A for up to 5 minutes1/0 AMG
  • Maximum Cable Size1/4"-20 (M6) Terminal Stud Size
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78008B
Product Name Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch, 65A - Bulk Packaging
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM460UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details
Disconnect Switch - 1494G-FF3N-3S-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details