Blue Sea Systems Blue Sea Systems 7622 Automatic Charging Relay, 500A, 12VDC 7622

Description
Packaged for retail use only. For bulk product, see item 78004B (must be logged in to purchase bulk) Blue Sea Systems 7622 Automatic Charging Relay Category: Battery Chargers Manufacturer: Blue Sea Systems Operating Temperature: 14°F (-10°C) to 140°F (60°C) Remote control Contura switch Stock No. 78010 (sold separately) (Blue Sea No. 2146) Manual control switch provides an added level of safety allowing control with or without power, and offering LOCK OFF capability for servicing 500A magnetic latching (bi-stable) relay automatically combines batteries during charging and isolates batteries when discharging and when starting engine Automatically manages the charging of two large battery banks Allows paralleling of battery banks for emergency starting 500A continuous rating to support high-output alternators Magnetic Latch (ML) - ACR draws very low current (<40mA to monitor terminal voltage) in the ON or OFF states, and draws moderate current for very short time when changing state Dual sensing - senses charge on both battery banks Start Isolation (SI) - can be configured for temporary isolation of House loads from Engine circuit during engine cranking to protect sensitive electronics Engine Isolation (EI) - can be configured for isolation of two engines while both are running to protect engine electronics and maximize alternator output LED output to remotely indicate when batteries are combined, isolated, in voltage lockout, or in Start or Engine isolation 3/8" -16 tin-plated copper studs for maximum conductivity and corrosion resistance 7/8" (22mm) stud length accepts multiple cable terminals Amperage rating of 500A Continuous or 700A for up to 5 minutes Amperage Operating Current of 13mA 7.0A Operating Current when changing state Cranking Rating for 10 sec @ 2500A, 1 min @ 1100A 4/0 Ga. Cable Size to Meet Ratings 300A @ 12VDC Live Current Switching 100,000 Switching Cycles Relay Contact Position: Combine 30 sec:13.5V Combine 90 sec: 13.0V Open 10 sec: 12.35V Open 30 sec:12.75V Open High:16.2V
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78004B (must be logged in to purchase bulk) Blue Sea Systems 7622 Automatic Charging Relay Category: Battery Chargers Manufacturer: Blue Sea Systems Operating Temperature: 14°F (-10°C) to 140°F (60°C) Remote control Contura switch Stock No. 78010 (sold separately) (Blue Sea No. 2146) Manual control switch provides an added level of safety allowing control with or without power, and offering LOCK OFF capability for servicing 500A magnetic latching (bi-stable) relay automatically combines batteries during charging and isolates batteries when discharging and when starting engine Automatically manages the charging of two large battery banks Allows paralleling of battery banks for emergency starting 500A continuous rating to support high-output alternators Magnetic Latch (ML) - ACR draws very low current (<40mA to monitor terminal voltage) in the ON or OFF states, and draws moderate current for very short time when changing state Dual sensing - senses charge on both battery banks Start Isolation (SI) - can be configured for temporary isolation of House loads from Engine circuit during engine cranking to protect sensitive electronics Engine Isolation (EI) - can be configured for isolation of two engines while both are running to protect engine electronics and maximize alternator output LED output to remotely indicate when batteries are combined, isolated, in voltage lockout, or in Start or Engine isolation 3/8" -16 tin-plated copper studs for maximum conductivity and corrosion resistance 7/8" (22mm) stud length accepts multiple cable terminals Amperage rating of 500A Continuous or 700A for up to 5 minutes Amperage Operating Current of 13mA 7.0A Operating Current when changing state Cranking Rating for 10 sec @ 2500A, 1 min @ 1100A 4/0 Ga. Cable Size to Meet Ratings 300A @ 12VDC Live Current Switching 100,000 Switching Cycles Relay Contact Position: Combine 30 sec:13.5V Combine 90 sec: 13.0V Open 10 sec: 12.35V Open 30 sec:12.75V Open High:16.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7622 Automatic Charging Relay, 500A, 12VDC - 78004 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7622 Automatic Charging Relay, 500A, 12VDC
78004
Blue Sea Systems 7622 Automatic Charging Relay, 500A, 12VDC 78004
Packaged for retail use only. For bulk product, see item 78004B (must be logged in to purchase bulk) Blue Sea Systems 7622 Automatic Charging Relay Category: Battery Chargers Manufacturer: Blue Sea Systems Operating Temperature: 14°F (-10°C) to 140°F (60°C) Remote control Contura switch Stock No. 78010 (sold separately) (Blue Sea No. 2146) Manual control switch provides an added level of safety allowing control with or without power, and offering LOCK OFF capability for servicing 500A magnetic latching (bi-stable) relay automatically combines batteries during charging and isolates batteries when discharging and when starting engine Automatically manages the charging of two large battery banks Allows paralleling of battery banks for emergency starting 500A continuous rating to support high-output alternators Magnetic Latch (ML) - ACR draws very low current (<40mA to monitor terminal voltage) in the ON or OFF states, and draws moderate current for very short time when changing state Dual sensing - senses charge on both battery banks Start Isolation (SI) - can be configured for temporary isolation of House loads from Engine circuit during engine cranking to protect sensitive electronics Engine Isolation (EI) - can be configured for isolation of two engines while both are running to protect engine electronics and maximize alternator output LED output to remotely indicate when batteries are combined, isolated, in voltage lockout, or in Start or Engine isolation 3/8" -16 tin-plated copper studs for maximum conductivity and corrosion resistance 7/8" (22mm) stud length accepts multiple cable terminals Amperage rating of 500A Continuous or 700A for up to 5 minutes Amperage Operating Current of 13mA 7.0A Operating Current when changing state Cranking Rating for 10 sec @ 2500A, 1 min @ 1100A 4/0 Ga. Cable Size to Meet Ratings 300A @ 12VDC Live Current Switching 100,000 Switching Cycles Relay Contact Position: Combine 30 sec:13.5V Combine 90 sec: 13.0V Open 10 sec: 12.35V Open 30 sec:12.75V Open High:16.2V

Packaged for retail use only. For bulk product, see item 78004B (must be logged in to purchase bulk)

  • Blue Sea Systems 7622 Automatic Charging Relay
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Remote control Contura switch Stock No. 78010 (sold separately) (Blue Sea No. 2146)
  • Manual control switch provides an added level of safety allowing control with or without power, and offering LOCK OFF capability for servicing
  • 500A magnetic latching (bi-stable) relay automatically combines batteries during charging and isolates batteries when discharging and when starting engine
  • Automatically manages the charging of two large battery banks
  • Allows paralleling of battery banks for emergency starting
  • 500A continuous rating to support high-output alternators
  • Magnetic Latch (ML) - ACR draws very low current (<40mA to monitor terminal voltage) in the ON or OFF states, and draws moderate current for very short time when changing state
  • Dual sensing - senses charge on both battery banks
  • Start Isolation (SI) - can be configured for temporary isolation of House loads from Engine circuit during engine cranking to protect sensitive electronics
  • Engine Isolation (EI) - can be configured for isolation of two engines while both are running to protect engine electronics and maximize alternator output
  • LED output to remotely indicate when batteries are combined, isolated, in voltage lockout, or in Start or Engine isolation
  • 3/8" -16 tin-plated copper studs for maximum conductivity and corrosion resistance
  • 7/8" (22mm) stud length accepts multiple cable terminals
  • Amperage rating of 500A Continuous or 700A for up to 5 minutes
  • Amperage Operating Current of 13mA
  • 7.0A Operating Current when changing state
  • Cranking Rating for 10 sec @ 2500A, 1 min @ 1100A
  • 4/0 Ga. Cable Size to Meet Ratings
  • 300A @ 12VDC Live Current Switching
  • 100,000 Switching Cycles
  • Relay Contact Position:
    • Combine 30 sec:13.5V
    • Combine 90 sec: 13.0V
    • Open 10 sec: 12.35V
    • Open 30 sec:12.75V
    • Open High:16.2V
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78004
Product Name Blue Sea Systems 7622 Automatic Charging Relay, 500A, 12VDC
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
12VDC Single Phase DIN Rail Battery Charger - CB1235A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details