Blue Sea Systems Blue Sea Systems 7615 ATD Automatic Timer Disconnect - Bulk Packaging 7615B

Description
Not packaged for retail use. For retail product, see item 78030 Blue Sea Systems 7615 ATD Automatic Timer Disconnect - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Can be configured to be used as one of the following battery saving products Sealed to IP67 Timer Disconnect 12VDC signal triggers relay to connect battery power to devices When signal is removed the time is activated and will disconnect devices after a preset time Timer ranges from 15 minutes to 4 hours Low Voltage Disconnect Senses low battery voltage and automatically disconnects devices Low voltage setting can be used in conjunction with Timer Disconnect; low voltage will disconnect devices prior to preset time to preserve battery power Automatic Charging Relay Automatically combines two batteries when charging, and isolates them when discharging Single side sensing only monitors the voltage of the start battery Ideal for auxiliary batteries that are AGM or significantly larger than the start battery Solenoid 12VDC signal will connect or disconnect relay without any time delay Nominal Voltage: 12VDC Amperage Operating Current: 175mA (closed) 4mA (open) Terminal Stud Torque: 140 in-lb. (15.82 Nm) Continuous Rating: The maximum current a switch is designed to conduct for an indefinite period - 120A Intermittent Rating: The maximum amount of current a switch is designed to carry for a minimum of a designated period of time - 210A (5 min) Cable Size to Meet Ratings: 1 Ga. (50mm) Charge Sense Connect: 13.0V (3 sec.) Charge Sense Disconnect: 12.75V (10 sec.) Disconnect Time: 5 sec., 15 mi.n, 30 min., 1 h.r, 1.5 hr., 2 hr., or 4 hr. Input Voltage Range: 9.5-16VDC Low Voltage Disconnect 11.0V (10 sec.) 11.5V (10 sec.) 12.0V (10 sec.) Maximum Cable Size: 1/0 Ga. (50 mm) Terminal Ring Diameter Clearance: 1.12" (28.45 mm) Terminal Stud Size: 3/8" -16 (M10) Over Voltage Lockout: 16.0V (5 sec.)
Request a Quote Datasheet
Description
Not packaged for retail use. For retail product, see item 78030 Blue Sea Systems 7615 ATD Automatic Timer Disconnect - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Can be configured to be used as one of the following battery saving products Sealed to IP67 Timer Disconnect 12VDC signal triggers relay to connect battery power to devices When signal is removed the time is activated and will disconnect devices after a preset time Timer ranges from 15 minutes to 4 hours Low Voltage Disconnect Senses low battery voltage and automatically disconnects devices Low voltage setting can be used in conjunction with Timer Disconnect; low voltage will disconnect devices prior to preset time to preserve battery power Automatic Charging Relay Automatically combines two batteries when charging, and isolates them when discharging Single side sensing only monitors the voltage of the start battery Ideal for auxiliary batteries that are AGM or significantly larger than the start battery Solenoid 12VDC signal will connect or disconnect relay without any time delay Nominal Voltage: 12VDC Amperage Operating Current: 175mA (closed) 4mA (open) Terminal Stud Torque: 140 in-lb. (15.82 Nm) Continuous Rating: The maximum current a switch is designed to conduct for an indefinite period - 120A Intermittent Rating: The maximum amount of current a switch is designed to carry for a minimum of a designated period of time - 210A (5 min) Cable Size to Meet Ratings: 1 Ga. (50mm) Charge Sense Connect: 13.0V (3 sec.) Charge Sense Disconnect: 12.75V (10 sec.) Disconnect Time: 5 sec., 15 mi.n, 30 min., 1 h.r, 1.5 hr., 2 hr., or 4 hr. Input Voltage Range: 9.5-16VDC Low Voltage Disconnect 11.0V (10 sec.) 11.5V (10 sec.) 12.0V (10 sec.) Maximum Cable Size: 1/0 Ga. (50 mm) Terminal Ring Diameter Clearance: 1.12" (28.45 mm) Terminal Stud Size: 3/8" -16 (M10) Over Voltage Lockout: 16.0V (5 sec.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7615 ATD Automatic Timer Disconnect - Bulk Packaging - 78030B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7615 ATD Automatic Timer Disconnect - Bulk Packaging
78030B
Blue Sea Systems 7615 ATD Automatic Timer Disconnect - Bulk Packaging 78030B
Not packaged for retail use. For retail product, see item 78030 Blue Sea Systems 7615 ATD Automatic Timer Disconnect - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Can be configured to be used as one of the following battery saving products Sealed to IP67 Timer Disconnect 12VDC signal triggers relay to connect battery power to devices When signal is removed the time is activated and will disconnect devices after a preset time Timer ranges from 15 minutes to 4 hours Low Voltage Disconnect Senses low battery voltage and automatically disconnects devices Low voltage setting can be used in conjunction with Timer Disconnect; low voltage will disconnect devices prior to preset time to preserve battery power Automatic Charging Relay Automatically combines two batteries when charging, and isolates them when discharging Single side sensing only monitors the voltage of the start battery Ideal for auxiliary batteries that are AGM or significantly larger than the start battery Solenoid 12VDC signal will connect or disconnect relay without any time delay Nominal Voltage: 12VDC Amperage Operating Current: 175mA (closed) 4mA (open) Terminal Stud Torque: 140 in-lb. (15.82 Nm) Continuous Rating: The maximum current a switch is designed to conduct for an indefinite period - 120A Intermittent Rating: The maximum amount of current a switch is designed to carry for a minimum of a designated period of time - 210A (5 min) Cable Size to Meet Ratings: 1 Ga. (50mm) Charge Sense Connect: 13.0V (3 sec.) Charge Sense Disconnect: 12.75V (10 sec.) Disconnect Time: 5 sec., 15 mi.n, 30 min., 1 h.r, 1.5 hr., 2 hr., or 4 hr. Input Voltage Range: 9.5-16VDC Low Voltage Disconnect 11.0V (10 sec.) 11.5V (10 sec.) 12.0V (10 sec.) Maximum Cable Size: 1/0 Ga. (50 mm) Terminal Ring Diameter Clearance: 1.12" (28.45 mm) Terminal Stud Size: 3/8" -16 (M10) Over Voltage Lockout: 16.0V (5 sec.)

Not packaged for retail use. For retail product, see item 78030

  • Blue Sea Systems 7615 ATD Automatic Timer Disconnect - Bulk Packaging
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Can be configured to be used as one of the following battery saving products
  • Sealed to IP67

Timer Disconnect

  • 12VDC signal triggers relay to connect battery power to devices
  • When signal is removed the time is activated and will disconnect devices after a preset time
  • Timer ranges from 15 minutes to 4 hours

Low Voltage Disconnect

  • Senses low battery voltage and automatically disconnects devices
  • Low voltage setting can be used in conjunction with Timer Disconnect; low voltage will disconnect devices prior to preset time to preserve battery power

Automatic Charging Relay

  • Automatically combines two batteries when charging, and isolates them when discharging
  • Single side sensing only monitors the voltage of the start battery
  • Ideal for auxiliary batteries that are AGM or significantly larger than the start battery

Solenoid

  • 12VDC signal will connect or disconnect relay without any time delay
  • Nominal Voltage: 12VDC
  • Amperage Operating Current: 175mA (closed) 4mA (open)
  • Terminal Stud Torque: 140 in-lb. (15.82 Nm)
  • Continuous Rating: The maximum current a switch is designed to conduct for an indefinite period - 120A
  • Intermittent Rating: The maximum amount of current a switch is designed to carry for a minimum of a designated period of time - 210A (5 min)
  • Cable Size to Meet Ratings: 1 Ga. (50mm)
  • Charge Sense Connect: 13.0V (3 sec.)
  • Charge Sense Disconnect: 12.75V (10 sec.)
  • Disconnect Time: 5 sec., 15 mi.n, 30 min., 1 h.r, 1.5 hr., 2 hr., or 4 hr.
  • Input Voltage Range: 9.5-16VDC
  • Low Voltage Disconnect
  • 11.0V (10 sec.)
  • 11.5V (10 sec.)
  • 12.0V (10 sec.)
  • Maximum Cable Size: 1/0 Ga. (50 mm)
  • Terminal Ring Diameter Clearance: 1.12" (28.45 mm)
  • Terminal Stud Size: 3/8" -16 (M10)
  • Over Voltage Lockout: 16.0V (5 sec.)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78030B
Product Name Blue Sea Systems 7615 ATD Automatic Timer Disconnect - Bulk Packaging
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-DH3N-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET360UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details
2 suppliers
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details