Blue Sea Systems Blue Sea Systems 7615 ATD Automatic Timer Disconnect 7615

Description
Packaged for retail use only. For bulk product, see item 78030B (must be logged in to purchase bulk) Blue Sea Systems 7615 ATD Automatic Timer Disconnect Category: Battery Chargers Manufacturer: Blue Sea Systems Can be configured to be used as one of the following battery saving products Sealed to IP67 Timer Disconnect 12VDC signal triggers relay to connect battery power to devices When signal is removed the time is activated and will disconnect devices after a preset time Timer ranges from 15 minutes to 4 hours Low Voltage Disconnect Senses low battery voltage and automatically disconnects devices Low voltage setting can be used in conjunction with Timer Disconnect. Low voltage will disconnect devices prior to preset time to preserve battery power Automatic Charging Relay Automatically combines two batteries when charging, and isolates them when discharging Single side sensing only monitors the voltage of the start battery Ideal for auxiliary batteries that are AGM or significantly larger than the start battery Solenoid 12VDC signal will connect or disconnect relay without any time delay Nominal Voltage: 12VDC Amperage Operating Current: 175mA (closed) 4 mA (open) Terminal Stud Torque: 140 in-lb (15.82 Nm) Continuous Rating: The maximum current a switch is designed to conduct for an indefinite period - 120A Intermittent Rating: The maximum amount of current a switch is designed to carry for a minimum of a designated period of time - 210A (5 min) Cable Size to Meet Ratings: 1 Ga. (50mm) Charge Sense Connect: 13.0V (3 sec.) Charge Sense Disconnect: 12.75V (10 sec.) Disconnect Time: 5 sec, 15 min, 30 min, 1 hr, 1.5 hr, 2 hr, or 4 hr Input Voltage Range: 9.5-16VDC Low Voltage Disconnect 11.0V (10 sec.) 11.5V (10 sec.) 12.0V (10 sec.) Maximum Cable Size: 1/0 Ga. (50 mm) Terminal Ring Diameter Clearance: 1.12" (28.45 mm) Terminal Stud Size: 3/8" -16 (M10) Over Voltage Lockout: 16.0V (5 sec.)
Request a Quote Datasheet
Description
Packaged for retail use only. For bulk product, see item 78030B (must be logged in to purchase bulk) Blue Sea Systems 7615 ATD Automatic Timer Disconnect Category: Battery Chargers Manufacturer: Blue Sea Systems Can be configured to be used as one of the following battery saving products Sealed to IP67 Timer Disconnect 12VDC signal triggers relay to connect battery power to devices When signal is removed the time is activated and will disconnect devices after a preset time Timer ranges from 15 minutes to 4 hours Low Voltage Disconnect Senses low battery voltage and automatically disconnects devices Low voltage setting can be used in conjunction with Timer Disconnect. Low voltage will disconnect devices prior to preset time to preserve battery power Automatic Charging Relay Automatically combines two batteries when charging, and isolates them when discharging Single side sensing only monitors the voltage of the start battery Ideal for auxiliary batteries that are AGM or significantly larger than the start battery Solenoid 12VDC signal will connect or disconnect relay without any time delay Nominal Voltage: 12VDC Amperage Operating Current: 175mA (closed) 4 mA (open) Terminal Stud Torque: 140 in-lb (15.82 Nm) Continuous Rating: The maximum current a switch is designed to conduct for an indefinite period - 120A Intermittent Rating: The maximum amount of current a switch is designed to carry for a minimum of a designated period of time - 210A (5 min) Cable Size to Meet Ratings: 1 Ga. (50mm) Charge Sense Connect: 13.0V (3 sec.) Charge Sense Disconnect: 12.75V (10 sec.) Disconnect Time: 5 sec, 15 min, 30 min, 1 hr, 1.5 hr, 2 hr, or 4 hr Input Voltage Range: 9.5-16VDC Low Voltage Disconnect 11.0V (10 sec.) 11.5V (10 sec.) 12.0V (10 sec.) Maximum Cable Size: 1/0 Ga. (50 mm) Terminal Ring Diameter Clearance: 1.12" (28.45 mm) Terminal Stud Size: 3/8" -16 (M10) Over Voltage Lockout: 16.0V (5 sec.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7615 ATD Automatic Timer Disconnect - 78030 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7615 ATD Automatic Timer Disconnect
78030
Blue Sea Systems 7615 ATD Automatic Timer Disconnect 78030
Packaged for retail use only. For bulk product, see item 78030B (must be logged in to purchase bulk) Blue Sea Systems 7615 ATD Automatic Timer Disconnect Category: Battery Chargers Manufacturer: Blue Sea Systems Can be configured to be used as one of the following battery saving products Sealed to IP67 Timer Disconnect 12VDC signal triggers relay to connect battery power to devices When signal is removed the time is activated and will disconnect devices after a preset time Timer ranges from 15 minutes to 4 hours Low Voltage Disconnect Senses low battery voltage and automatically disconnects devices Low voltage setting can be used in conjunction with Timer Disconnect. Low voltage will disconnect devices prior to preset time to preserve battery power Automatic Charging Relay Automatically combines two batteries when charging, and isolates them when discharging Single side sensing only monitors the voltage of the start battery Ideal for auxiliary batteries that are AGM or significantly larger than the start battery Solenoid 12VDC signal will connect or disconnect relay without any time delay Nominal Voltage: 12VDC Amperage Operating Current: 175mA (closed) 4 mA (open) Terminal Stud Torque: 140 in-lb (15.82 Nm) Continuous Rating: The maximum current a switch is designed to conduct for an indefinite period - 120A Intermittent Rating: The maximum amount of current a switch is designed to carry for a minimum of a designated period of time - 210A (5 min) Cable Size to Meet Ratings: 1 Ga. (50mm) Charge Sense Connect: 13.0V (3 sec.) Charge Sense Disconnect: 12.75V (10 sec.) Disconnect Time: 5 sec, 15 min, 30 min, 1 hr, 1.5 hr, 2 hr, or 4 hr Input Voltage Range: 9.5-16VDC Low Voltage Disconnect 11.0V (10 sec.) 11.5V (10 sec.) 12.0V (10 sec.) Maximum Cable Size: 1/0 Ga. (50 mm) Terminal Ring Diameter Clearance: 1.12" (28.45 mm) Terminal Stud Size: 3/8" -16 (M10) Over Voltage Lockout: 16.0V (5 sec.)

Packaged for retail use only. For bulk product, see item 78030B (must be logged in to purchase bulk)

  • Blue Sea Systems 7615 ATD Automatic Timer Disconnect
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Can be configured to be used as one of the following battery saving products
  • Sealed to IP67

Timer Disconnect

  • 12VDC signal triggers relay to connect battery power to devices
  • When signal is removed the time is activated and will disconnect devices after a preset time
  • Timer ranges from 15 minutes to 4 hours

Low Voltage Disconnect

  • Senses low battery voltage and automatically disconnects devices
  • Low voltage setting can be used in conjunction with Timer Disconnect. Low voltage will disconnect devices prior to preset time to preserve battery power

Automatic Charging Relay

  • Automatically combines two batteries when charging, and isolates them when discharging
  • Single side sensing only monitors the voltage of the start battery
  • Ideal for auxiliary batteries that are AGM or significantly larger than the start battery

Solenoid

  • 12VDC signal will connect or disconnect relay without any time delay
  • Nominal Voltage: 12VDC
  • Amperage Operating Current: 175mA (closed) 4 mA (open)
  • Terminal Stud Torque: 140 in-lb (15.82 Nm)
  • Continuous Rating: The maximum current a switch is designed to conduct for an indefinite period - 120A
  • Intermittent Rating: The maximum amount of current a switch is designed to carry for a minimum of a designated period of time - 210A (5 min)
  • Cable Size to Meet Ratings: 1 Ga. (50mm)
  • Charge Sense Connect: 13.0V (3 sec.)
  • Charge Sense Disconnect: 12.75V (10 sec.)
  • Disconnect Time: 5 sec, 15 min, 30 min, 1 hr, 1.5 hr, 2 hr, or 4 hr
  • Input Voltage Range: 9.5-16VDC
  • Low Voltage Disconnect
  • 11.0V (10 sec.)
  • 11.5V (10 sec.)
  • 12.0V (10 sec.)
  • Maximum Cable Size: 1/0 Ga. (50 mm)
  • Terminal Ring Diameter Clearance: 1.12" (28.45 mm)
  • Terminal Stud Size: 3/8" -16 (M10)
  • Over Voltage Lockout: 16.0V (5 sec.)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78030
Product Name Blue Sea Systems 7615 ATD Automatic Timer Disconnect
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET325UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Disconnect Switch - 1494G-CC3J6-413-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details