Blue Sea Systems Blue Sea Systems 7610B SI-ACR Automatic Charging Relay, 120A, 12/24VDC - Bulk Packaging 7610B

Description
Not packaged for retail use. For retail product, see item 78002 Blue Sea Systems 7610B SI-ACR Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Start Isolation (SI) Protects sensitive electronics by temporary isolation of house loads from engine circuit during engine cranking Hermetically sealed contacts/vapor proof 3/8" stud Automatically combines batteries during charging, isolates batteries when discharging and when starting engines Waterproof rated IP67 - temporary immersion for 30 minutes Ignition protected - safe for installation aboard gasoline powered boats Remote LED output indicates relay state away from ACR Supports high-output alternators up to 120A Dual sensingAmperage Operating Current of 175mA (combined) or 15mA (open) Continuous Rating of 120A and a Intermittent Rating of 210A for up to 5 minutes 6 Ga. to meet ratings. 1/0 Ga. maximum cable size Relay Contact Position: Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC Combine 90 sec: 13.0V @ 12VDC or 26.0V @ 24VDC Open 10 sec: 12.35V @ 12VDC or 24.7V @ 24VDC Open 30 sec: 12.75V @ 12VDC or 25.5V @ 24VDC Open High: 16.0V @ 12VDC or 30.0V @ 24VDC Over Voltage Lockout: 16.0V @ 12VDC or 32.0V @ 24VDC Undervoltage Lockout: 9.5V @ 12VDC or 19V @ 24 V
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78002 Blue Sea Systems 7610B SI-ACR Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Start Isolation (SI) Protects sensitive electronics by temporary isolation of house loads from engine circuit during engine cranking Hermetically sealed contacts/vapor proof 3/8" stud Automatically combines batteries during charging, isolates batteries when discharging and when starting engines Waterproof rated IP67 - temporary immersion for 30 minutes Ignition protected - safe for installation aboard gasoline powered boats Remote LED output indicates relay state away from ACR Supports high-output alternators up to 120A Dual sensingAmperage Operating Current of 175mA (combined) or 15mA (open) Continuous Rating of 120A and a Intermittent Rating of 210A for up to 5 minutes 6 Ga. to meet ratings. 1/0 Ga. maximum cable size Relay Contact Position: Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC Combine 90 sec: 13.0V @ 12VDC or 26.0V @ 24VDC Open 10 sec: 12.35V @ 12VDC or 24.7V @ 24VDC Open 30 sec: 12.75V @ 12VDC or 25.5V @ 24VDC Open High: 16.0V @ 12VDC or 30.0V @ 24VDC Over Voltage Lockout: 16.0V @ 12VDC or 32.0V @ 24VDC Undervoltage Lockout: 9.5V @ 12VDC or 19V @ 24 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7610B SI-ACR Automatic Charging Relay, 120A, 12/24VDC - Bulk Packaging - 78002B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7610B SI-ACR Automatic Charging Relay, 120A, 12/24VDC - Bulk Packaging
78002B
Blue Sea Systems 7610B SI-ACR Automatic Charging Relay, 120A, 12/24VDC - Bulk Packaging 78002B
Not packaged for retail use. For retail product, see item 78002 Blue Sea Systems 7610B SI-ACR Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Start Isolation (SI) Protects sensitive electronics by temporary isolation of house loads from engine circuit during engine cranking Hermetically sealed contacts/vapor proof 3/8" stud Automatically combines batteries during charging, isolates batteries when discharging and when starting engines Waterproof rated IP67 - temporary immersion for 30 minutes Ignition protected - safe for installation aboard gasoline powered boats Remote LED output indicates relay state away from ACR Supports high-output alternators up to 120A Dual sensingAmperage Operating Current of 175mA (combined) or 15mA (open) Continuous Rating of 120A and a Intermittent Rating of 210A for up to 5 minutes 6 Ga. to meet ratings. 1/0 Ga. maximum cable size Relay Contact Position: Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC Combine 90 sec: 13.0V @ 12VDC or 26.0V @ 24VDC Open 10 sec: 12.35V @ 12VDC or 24.7V @ 24VDC Open 30 sec: 12.75V @ 12VDC or 25.5V @ 24VDC Open High: 16.0V @ 12VDC or 30.0V @ 24VDC Over Voltage Lockout: 16.0V @ 12VDC or 32.0V @ 24VDC Undervoltage Lockout: 9.5V @ 12VDC or 19V @ 24 V

Not packaged for retail use. For retail product, see item 78002

  • Blue Sea Systems 7610B SI-ACR Automatic Charging Relay - Bulk Packaging
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Start Isolation (SI) Protects sensitive electronics by temporary isolation of house loads from engine circuit during engine cranking
  • Hermetically sealed contacts/vapor proof
  • 3/8" stud
  • Automatically combines batteries during charging, isolates batteries when discharging and when starting engines
  • Waterproof rated IP67 - temporary immersion for 30 minutes
  • Ignition protected - safe for installation aboard gasoline powered boats
  • Remote LED output indicates relay state away from ACR
  • Supports high-output alternators up to 120A
  • Dual sensingAmperage Operating Current of 175mA (combined) or 15mA (open)
  • Continuous Rating of 120A and a Intermittent Rating of 210A for up to 5 minutes
  • 6 Ga. to meet ratings. 1/0 Ga. maximum cable size
  • Relay Contact Position:
    • Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC
    • Combine 90 sec: 13.0V @ 12VDC or 26.0V @ 24VDC
    • Open 10 sec: 12.35V @ 12VDC or 24.7V @ 24VDC
    • Open 30 sec: 12.75V @ 12VDC or 25.5V @ 24VDC
    • Open High: 16.0V @ 12VDC or 30.0V @ 24VDC
    • Over Voltage Lockout: 16.0V @ 12VDC or 32.0V @ 24VDC
    • Undervoltage Lockout: 9.5V @ 12VDC or 19V @ 24 V
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78002B
Product Name Blue Sea Systems 7610B SI-ACR Automatic Charging Relay, 120A, 12/24VDC - Bulk Packaging
Charger Type Boat/Marine
Unlock Full Specs
to access all available technical data

Similar Products

1-slot charging station - 1-charging-station-sp9ex-sc9ex - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details