Blue Sea Systems Blue Sea Systems 7608 BatteryLink® Charger, 20A, 12VDC 7608

Description
Charge two batteries at or away from the dock with a 20A multistage battery charger and integrated 170A Automatic Charging Relay (ACR). Blue Sea Systems 7608 BatteryLink® Charger Category: Battery Chargers Manufacturer: Blue Sea Systems DC charging away from the dock: Share the DC power from the alternator with both the start and the auxiliary battery through the integrated 170A ACR AC charging at the dock: Use AC shore power to charge two isolated battery banks with the 3-stage 20A battery charger Emergency parallel allows remote ability to jump start by combining both batteries if start battery is low Start isolation protects sensitive electronics from voltage sags and spikes One-piece stainless flange nuts ensure safe and secure connections Includes LED remote indicator for charge status at the helm Includes submersible temperature sensor Snap-on insulating cover 5 year warranty Plug style: NEMA 5-15P Works with battery types AGM, Flooded and TPPL ACR continuous rating: 170A
Request a Quote
Description
Charge two batteries at or away from the dock with a 20A multistage battery charger and integrated 170A Automatic Charging Relay (ACR). Blue Sea Systems 7608 BatteryLink® Charger Category: Battery Chargers Manufacturer: Blue Sea Systems DC charging away from the dock: Share the DC power from the alternator with both the start and the auxiliary battery through the integrated 170A ACR AC charging at the dock: Use AC shore power to charge two isolated battery banks with the 3-stage 20A battery charger Emergency parallel allows remote ability to jump start by combining both batteries if start battery is low Start isolation protects sensitive electronics from voltage sags and spikes One-piece stainless flange nuts ensure safe and secure connections Includes LED remote indicator for charge status at the helm Includes submersible temperature sensor Snap-on insulating cover 5 year warranty Plug style: NEMA 5-15P Works with battery types AGM, Flooded and TPPL ACR continuous rating: 170A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7608 BatteryLink® Charger, 20A, 12VDC - 78055B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7608 BatteryLink® Charger, 20A, 12VDC
78055B
Blue Sea Systems 7608 BatteryLink® Charger, 20A, 12VDC 78055B
Charge two batteries at or away from the dock with a 20A multistage battery charger and integrated 170A Automatic Charging Relay (ACR). Blue Sea Systems 7608 BatteryLink® Charger Category: Battery Chargers Manufacturer: Blue Sea Systems DC charging away from the dock: Share the DC power from the alternator with both the start and the auxiliary battery through the integrated 170A ACR AC charging at the dock: Use AC shore power to charge two isolated battery banks with the 3-stage 20A battery charger Emergency parallel allows remote ability to jump start by combining both batteries if start battery is low Start isolation protects sensitive electronics from voltage sags and spikes One-piece stainless flange nuts ensure safe and secure connections Includes LED remote indicator for charge status at the helm Includes submersible temperature sensor Snap-on insulating cover 5 year warranty Plug style: NEMA 5-15P Works with battery types AGM, Flooded and TPPL ACR continuous rating: 170A

Charge two batteries at or away from the dock with a 20A multistage battery charger and integrated 170A Automatic Charging Relay (ACR).

  • Blue Sea Systems 7608 BatteryLink® Charger
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • DC charging away from the dock: Share the DC power from the alternator with both the start and the auxiliary battery through the integrated 170A ACR
  • AC charging at the dock: Use AC shore power to charge two isolated battery banks with the 3-stage 20A battery charger
  • Emergency parallel allows remote ability to jump start by combining both batteries if start battery is low
  • Start isolation protects sensitive electronics from voltage sags and spikes
  • One-piece stainless flange nuts ensure safe and secure connections
  • Includes LED remote indicator for charge status at the helm
  • Includes submersible temperature sensor
  • Snap-on insulating cover
  • 5 year warranty
  • Plug style: NEMA 5-15P
  • Works with battery types AGM, Flooded and TPPL
  • ACR continuous rating: 170A
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78055B
Product Name Blue Sea Systems 7608 BatteryLink® Charger, 20A, 12VDC
Input Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable Display Screen Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station for AIM - AIM-MCS (FOR AIM-68) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details