Blue Sea Systems Blue Sea Systems 7532B P12 Battery Charger, 40A, 12VDC - Bulk Packaging 7532B

Description
Not packaged for retail use. For retail product, see item 78052 Blue Sea Systems 7532B P12 Battery Charger - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool Universal line voltage 90-265VAC, 45-65 Hz for use anywhere, and is compatible with low voltage power sources Operating Temperature: -4°F (-20°C) to 158°F (70°C) AC over and undervoltage shut down and automatic restart Large bright full graphic control screen with user interface Plain-language text in English, French, Italian, German and Spanish Charge Coordination integrates with Blue Sea Systems Automatic Charging Relays to separate the battery banks while the P12 is operational Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history Power factor corrected for efficient charging Output for three 12 Volt battery banks Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM) A user configurable charge profile is available for other battery types PreFloat stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage Charge Coordination integrates with up to two Blue Sea Systems Automatic Charging Relays (ACR) to separate the battery banks while the P12 is operational Over and under temperature protection for batteries DC over voltage and reverse polarity protection Surge and short circuit protection Input AC Current 7.5A @ 100VAC or 3.75A @ 200VAC 16VDC Maximum Voltage Output 0.05V Output Voltage Accuracy 13.5VDC Typical Float Voltage
Request a Quote Datasheet
Description
Not packaged for retail use. For retail product, see item 78052 Blue Sea Systems 7532B P12 Battery Charger - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool Universal line voltage 90-265VAC, 45-65 Hz for use anywhere, and is compatible with low voltage power sources Operating Temperature: -4°F (-20°C) to 158°F (70°C) AC over and undervoltage shut down and automatic restart Large bright full graphic control screen with user interface Plain-language text in English, French, Italian, German and Spanish Charge Coordination integrates with Blue Sea Systems Automatic Charging Relays to separate the battery banks while the P12 is operational Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history Power factor corrected for efficient charging Output for three 12 Volt battery banks Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM) A user configurable charge profile is available for other battery types PreFloat stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage Charge Coordination integrates with up to two Blue Sea Systems Automatic Charging Relays (ACR) to separate the battery banks while the P12 is operational Over and under temperature protection for batteries DC over voltage and reverse polarity protection Surge and short circuit protection Input AC Current 7.5A @ 100VAC or 3.75A @ 200VAC 16VDC Maximum Voltage Output 0.05V Output Voltage Accuracy 13.5VDC Typical Float Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7532B P12 Battery Charger, 40A, 12VDC - Bulk Packaging - 78052B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7532B P12 Battery Charger, 40A, 12VDC - Bulk Packaging
78052B
Blue Sea Systems 7532B P12 Battery Charger, 40A, 12VDC - Bulk Packaging 78052B
Not packaged for retail use. For retail product, see item 78052 Blue Sea Systems 7532B P12 Battery Charger - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool Universal line voltage 90-265VAC, 45-65 Hz for use anywhere, and is compatible with low voltage power sources Operating Temperature: -4°F (-20°C) to 158°F (70°C) AC over and undervoltage shut down and automatic restart Large bright full graphic control screen with user interface Plain-language text in English, French, Italian, German and Spanish Charge Coordination integrates with Blue Sea Systems Automatic Charging Relays to separate the battery banks while the P12 is operational Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history Power factor corrected for efficient charging Output for three 12 Volt battery banks Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM) A user configurable charge profile is available for other battery types PreFloat stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage Charge Coordination integrates with up to two Blue Sea Systems Automatic Charging Relays (ACR) to separate the battery banks while the P12 is operational Over and under temperature protection for batteries DC over voltage and reverse polarity protection Surge and short circuit protection Input AC Current 7.5A @ 100VAC or 3.75A @ 200VAC 16VDC Maximum Voltage Output 0.05V Output Voltage Accuracy 13.5VDC Typical Float Voltage

Not packaged for retail use. For retail product, see item 78052

  • Blue Sea Systems 7532B P12 Battery Charger - Bulk Packaging
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool
  • Universal line voltage 90-265VAC, 45-65 Hz for use anywhere, and is compatible with low voltage power sources
  • Operating Temperature: -4°F (-20°C) to 158°F (70°C)
  • AC over and undervoltage shut down and automatic restart
  • Large bright full graphic control screen with user interface
  • Plain-language text in English, French, Italian, German and Spanish
  • Charge Coordination integrates with Blue Sea Systems Automatic Charging Relays to separate the battery banks while the P12 is operational
  • Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history
  • Power factor corrected for efficient charging
  • Output for three 12 Volt battery banks
  • Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM)
  • A user configurable charge profile is available for other battery types
  • PreFloat stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage
  • Charge Coordination integrates with up to two Blue Sea Systems Automatic Charging Relays (ACR) to separate the battery banks while the P12 is operational
  • Over and under temperature protection for batteries
  • DC over voltage and reverse polarity protection
  • Surge and short circuit protection
  • Input AC Current 7.5A @ 100VAC or 3.75A @ 200VAC
  • 16VDC Maximum Voltage Output
  • 0.05V Output Voltage Accuracy
  • 13.5VDC Typical Float Voltage
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78052B
Product Name Blue Sea Systems 7532B P12 Battery Charger, 40A, 12VDC - Bulk Packaging
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details
Battery Chargers - 152266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details