Blue Sea Systems Blue Sea Systems 7532 P12 Battery Charger, 40A, 12VDC 7532

Description
Packaged for retail use only. For bulk product, see item 78052B (must be logged in to purchase bulk) Blue Sea Systems 7532 P12 Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool Universal line voltage 90-265VAC, 45-65 Hz for use anywhere, and is compatible with low voltage power sources AC over and Undervoltage shut down and automatic restart Operating Temperature: -4°F (-20°C) to 158°F (70°C) Large bright full graphic control screen with user interface Plain-language text in English, French, Italian, German and Spanish Charge Coordination integrates with Blue Sea Systems Automatic Charging Relays to separate the battery banks while the P12 is operational Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history Power factor corrected for efficient charging Output for three 12 Volt battery banks Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM) A user configurable charge profile is available for other battery types PreFloat stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage Charge Coordination integrates with up to two Blue Sea Systems Automatic Charging Relays (ACR) to separate the battery banks while the P12 is operational Over and under temperature protection for batteries DC over voltage and reverse polarity protection Surge and short circuit protection Input AC Current 7.5A @ 100VAC or 3.75A @ 200VAC 16VDC Maximum Voltage Output 0.05V Output Voltage Accuracy 13.5VDC Typical Float Voltage
Request a Quote Datasheet
Description
Packaged for retail use only. For bulk product, see item 78052B (must be logged in to purchase bulk) Blue Sea Systems 7532 P12 Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool Universal line voltage 90-265VAC, 45-65 Hz for use anywhere, and is compatible with low voltage power sources AC over and Undervoltage shut down and automatic restart Operating Temperature: -4°F (-20°C) to 158°F (70°C) Large bright full graphic control screen with user interface Plain-language text in English, French, Italian, German and Spanish Charge Coordination integrates with Blue Sea Systems Automatic Charging Relays to separate the battery banks while the P12 is operational Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history Power factor corrected for efficient charging Output for three 12 Volt battery banks Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM) A user configurable charge profile is available for other battery types PreFloat stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage Charge Coordination integrates with up to two Blue Sea Systems Automatic Charging Relays (ACR) to separate the battery banks while the P12 is operational Over and under temperature protection for batteries DC over voltage and reverse polarity protection Surge and short circuit protection Input AC Current 7.5A @ 100VAC or 3.75A @ 200VAC 16VDC Maximum Voltage Output 0.05V Output Voltage Accuracy 13.5VDC Typical Float Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7532 P12 Battery Charger, 40A, 12VDC - 78052 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7532 P12 Battery Charger, 40A, 12VDC
78052
Blue Sea Systems 7532 P12 Battery Charger, 40A, 12VDC 78052
Packaged for retail use only. For bulk product, see item 78052B (must be logged in to purchase bulk) Blue Sea Systems 7532 P12 Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool Universal line voltage 90-265VAC, 45-65 Hz for use anywhere, and is compatible with low voltage power sources AC over and Undervoltage shut down and automatic restart Operating Temperature: -4°F (-20°C) to 158°F (70°C) Large bright full graphic control screen with user interface Plain-language text in English, French, Italian, German and Spanish Charge Coordination integrates with Blue Sea Systems Automatic Charging Relays to separate the battery banks while the P12 is operational Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history Power factor corrected for efficient charging Output for three 12 Volt battery banks Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM) A user configurable charge profile is available for other battery types PreFloat stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage Charge Coordination integrates with up to two Blue Sea Systems Automatic Charging Relays (ACR) to separate the battery banks while the P12 is operational Over and under temperature protection for batteries DC over voltage and reverse polarity protection Surge and short circuit protection Input AC Current 7.5A @ 100VAC or 3.75A @ 200VAC 16VDC Maximum Voltage Output 0.05V Output Voltage Accuracy 13.5VDC Typical Float Voltage

Packaged for retail use only. For bulk product, see item 78052B (must be logged in to purchase bulk)

  • Blue Sea Systems 7532 P12 Battery Charger
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool
  • Universal line voltage 90-265VAC, 45-65 Hz for use anywhere, and is compatible with low voltage power sources
  • AC over and Undervoltage shut down and automatic restart Operating Temperature: -4°F (-20°C) to 158°F (70°C)
  • Large bright full graphic control screen with user interface
  • Plain-language text in English, French, Italian, German and Spanish
  • Charge Coordination integrates with Blue Sea Systems Automatic Charging Relays to separate the battery banks while the P12 is operational
  • Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history
  • Power factor corrected for efficient charging
  • Output for three 12 Volt battery banks
  • Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM)
  • A user configurable charge profile is available for other battery types
  • PreFloat stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage
  • Charge Coordination integrates with up to two Blue Sea Systems Automatic Charging Relays (ACR) to separate the battery banks while the P12 is operational
  • Over and under temperature protection for batteries
  • DC over voltage and reverse polarity protection
  • Surge and short circuit protection
  • Input AC Current 7.5A @ 100VAC or 3.75A @ 200VAC
  • 16VDC Maximum Voltage Output
  • 0.05V Output Voltage Accuracy
  • 13.5VDC Typical Float Voltage
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78052
Product Name Blue Sea Systems 7532 P12 Battery Charger, 40A, 12VDC
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
12VDC Single Phase DIN Rail Battery Charger - CB126A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details