Blue Sea Systems Blue Sea Systems 7531, P12 Battery Charger, 25A, 12VDC 7531

Description
Blue Sea Systems 7531, P12 Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Four stage, three output, dry mount design, for use in harsh environments Charge coordination with Blue Sea Systems Automatic Charging Relays (ACR) controls ACR state ensuring proper float stage for each battery Pre-float stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage Over and under battery temperature protection - charger will not operate if battery temperature rises above or falls below a set value Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM) Includes: Blue Sea Systems Submersible Temperature Sensor part #1820 AC over and undervoltage shut down and automatic restart Over and under temperature protection for batteries DC over voltage and reverse polarity protection Operating Temperature: -4°F (-20°C) to 158°F (70°C) Surge and short circuit protection Ignition Protected 5 Year warranty
Request a Quote Datasheet
Description
Blue Sea Systems 7531, P12 Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Four stage, three output, dry mount design, for use in harsh environments Charge coordination with Blue Sea Systems Automatic Charging Relays (ACR) controls ACR state ensuring proper float stage for each battery Pre-float stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage Over and under battery temperature protection - charger will not operate if battery temperature rises above or falls below a set value Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM) Includes: Blue Sea Systems Submersible Temperature Sensor part #1820 AC over and undervoltage shut down and automatic restart Over and under temperature protection for batteries DC over voltage and reverse polarity protection Operating Temperature: -4°F (-20°C) to 158°F (70°C) Surge and short circuit protection Ignition Protected 5 Year warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7531, P12 Battery Charger, 25A, 12VDC - 78061 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7531, P12 Battery Charger, 25A, 12VDC
78061
Blue Sea Systems 7531, P12 Battery Charger, 25A, 12VDC 78061
Blue Sea Systems 7531, P12 Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Four stage, three output, dry mount design, for use in harsh environments Charge coordination with Blue Sea Systems Automatic Charging Relays (ACR) controls ACR state ensuring proper float stage for each battery Pre-float stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage Over and under battery temperature protection - charger will not operate if battery temperature rises above or falls below a set value Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM) Includes: Blue Sea Systems Submersible Temperature Sensor part #1820 AC over and undervoltage shut down and automatic restart Over and under temperature protection for batteries DC over voltage and reverse polarity protection Operating Temperature: -4°F (-20°C) to 158°F (70°C) Surge and short circuit protection Ignition Protected 5 Year warranty
  • Blue Sea Systems 7531, P12 Battery Charger
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Four stage, three output, dry mount design, for use in harsh environments
  • Charge coordination with Blue Sea Systems Automatic Charging Relays (ACR) controls ACR state ensuring proper float stage for each battery
  • Pre-float stage prevents over charging by individually moving each battery out of the Absorption charging stage, so batteries near full charge do not receive the high constant voltages necessary for other batteries still in the Absorption stage
    • Over and under battery temperature protection - charger will not operate if battery temperature rises above or falls below a set value
  • Intuitive diagnostic screens provide a broad range of easily understood fault communications and operating history
  • Rugged finned aluminum case dissipates heat to help keep the battery charger electronics cool
  • Charge profiles for Flooded, Gel, Thin Plate Pure Lead (TPPL), and Absorbed Glass Mat (AGM)
  • Includes: Blue Sea Systems Submersible Temperature Sensor part #1820
  • AC over and undervoltage shut down and automatic restart
  • Over and under temperature protection for batteries
  • DC over voltage and reverse polarity protection
  • Operating Temperature: -4°F (-20°C) to 158°F (70°C)
  • Surge and short circuit protection
  • Ignition Protected 5 Year warranty
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78061
Product Name Blue Sea Systems 7531, P12 Battery Charger, 25A, 12VDC
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-Mounted Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
12VDC Single Phase DIN Rail Battery Charger - CB1210A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details