Blue Sea Systems Blue Sea Systems 7517 EV Battery Charger Display 7517

Description
The EV Battery Charger Display provides two options to monitor your battery banks. It can display a graphical representation of voltage for 1 to 3 battery banks with or without connection to a P12 Battery Charger. When connected to a P12 Battery Charger it can display the charger's summary screen, displaying voltage, current charging stage, and faults from the charger. Packaged for retail use only. For bulk product, see item 78063B (must be logged in to purchase bulk) Blue Sea Systems 7517 EV Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Dip switch selectable screen configuration allows the display to show voltage bar graphs or the P12 Battery Charger summary screen AC charge indication verifies that power is connected and the battery charger is charging Included Components: Mounting Gasket, 25' (7.8 m) Cat5e Cable and 4-Position Connector Plain language fault indication relays if there is a fault with the battery charger Optional standby mode shuts off screen after 4 hours of inactivity Displays voltage bar graphs even when AC power is not present Automatic ON based on motion with integrated knock sensor Drop in replacement for traditional rectangular displays Automatically detects 1-3 battery banks Bright, daylight readable, OLED display
Request a Quote Datasheet
Description
The EV Battery Charger Display provides two options to monitor your battery banks. It can display a graphical representation of voltage for 1 to 3 battery banks with or without connection to a P12 Battery Charger. When connected to a P12 Battery Charger it can display the charger's summary screen, displaying voltage, current charging stage, and faults from the charger. Packaged for retail use only. For bulk product, see item 78063B (must be logged in to purchase bulk) Blue Sea Systems 7517 EV Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Dip switch selectable screen configuration allows the display to show voltage bar graphs or the P12 Battery Charger summary screen AC charge indication verifies that power is connected and the battery charger is charging Included Components: Mounting Gasket, 25' (7.8 m) Cat5e Cable and 4-Position Connector Plain language fault indication relays if there is a fault with the battery charger Optional standby mode shuts off screen after 4 hours of inactivity Displays voltage bar graphs even when AC power is not present Automatic ON based on motion with integrated knock sensor Drop in replacement for traditional rectangular displays Automatically detects 1-3 battery banks Bright, daylight readable, OLED display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7517 EV Battery Charger Display - 78063 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7517 EV Battery Charger Display
78063
Blue Sea Systems 7517 EV Battery Charger Display 78063
The EV Battery Charger Display provides two options to monitor your battery banks. It can display a graphical representation of voltage for 1 to 3 battery banks with or without connection to a P12 Battery Charger. When connected to a P12 Battery Charger it can display the charger's summary screen, displaying voltage, current charging stage, and faults from the charger. Packaged for retail use only. For bulk product, see item 78063B (must be logged in to purchase bulk) Blue Sea Systems 7517 EV Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Dip switch selectable screen configuration allows the display to show voltage bar graphs or the P12 Battery Charger summary screen AC charge indication verifies that power is connected and the battery charger is charging Included Components: Mounting Gasket, 25' (7.8 m) Cat5e Cable and 4-Position Connector Plain language fault indication relays if there is a fault with the battery charger Optional standby mode shuts off screen after 4 hours of inactivity Displays voltage bar graphs even when AC power is not present Automatic ON based on motion with integrated knock sensor Drop in replacement for traditional rectangular displays Automatically detects 1-3 battery banks Bright, daylight readable, OLED display

The EV Battery Charger Display provides two options to monitor your battery banks. It can display a graphical representation of voltage for 1 to 3 battery banks with or without connection to a P12 Battery Charger. When connected to a P12 Battery Charger it can display the charger's summary screen, displaying voltage, current charging stage, and faults from the charger.

Packaged for retail use only. For bulk product, see item 78063B (must be logged in to purchase bulk)

  • Blue Sea Systems 7517 EV Battery Charger
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Dip switch selectable screen configuration allows the display to show voltage bar graphs or the P12 Battery Charger summary screen
  • AC charge indication verifies that power is connected and the battery charger is charging
  • Included Components: Mounting Gasket, 25' (7.8 m) Cat5e Cable and 4-Position Connector
  • Plain language fault indication relays if there is a fault with the battery charger
  • Optional standby mode shuts off screen after 4 hours of inactivity
  • Displays voltage bar graphs even when AC power is not present
  • Automatic ON based on motion with integrated knock sensor
  • Drop in replacement for traditional rectangular displays
  • Automatically detects 1-3 battery banks
  • Bright, daylight readable, OLED display
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78063
Product Name Blue Sea Systems 7517 EV Battery Charger Display
Charger Type Automotive / Electrical Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details
EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details