Blue Sea Systems Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch, 300A, 32VDC, Red 6011

Description
Packaged for retail use only. For bulk product, see item 78407B (must be logged in to purchase bulk) Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Simultaneously switches two isolated battery banks or combines battery banks to all loads Make before break contact design allows switching between battery banks without power interruption Case design allows surface or rear panel mountingIgnition protected - safe for installation in gas engine compartmentsIsolatin g cover with snap-on sections protects rear contacts 2 Battery inputs 0.80 lbs (0.36 kg) 3 Switch Positions Intermittent Rating of 450A (5 minutes) 10 Second Cranking Rating of 1000A. 1 Minute Cranking Rating of 650A 4/0 Ga. (120 mm²) cable size to meet ratings 1.12in (28.45 mm) clearance For 4/0 Ga. cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78407B (must be logged in to purchase bulk) Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Simultaneously switches two isolated battery banks or combines battery banks to all loads Make before break contact design allows switching between battery banks without power interruption Case design allows surface or rear panel mountingIgnition protected - safe for installation in gas engine compartmentsIsolatin g cover with snap-on sections protects rear contacts 2 Battery inputs 0.80 lbs (0.36 kg) 3 Switch Positions Intermittent Rating of 450A (5 minutes) 10 Second Cranking Rating of 1000A. 1 Minute Cranking Rating of 650A 4/0 Ga. (120 mm²) cable size to meet ratings 1.12in (28.45 mm) clearance For 4/0 Ga. cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch, 300A, 32VDC, Red - 78407 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch, 300A, 32VDC, Red
78407
Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch, 300A, 32VDC, Red 78407
Packaged for retail use only. For bulk product, see item 78407B (must be logged in to purchase bulk) Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Simultaneously switches two isolated battery banks or combines battery banks to all loads Make before break contact design allows switching between battery banks without power interruption Case design allows surface or rear panel mountingIgnition protected - safe for installation in gas engine compartmentsIsolatin g cover with snap-on sections protects rear contacts 2 Battery inputs 0.80 lbs (0.36 kg) 3 Switch Positions Intermittent Rating of 450A (5 minutes) 10 Second Cranking Rating of 1000A. 1 Minute Cranking Rating of 650A 4/0 Ga. (120 mm²) cable size to meet ratings 1.12in (28.45 mm) clearance For 4/0 Ga. cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)

Packaged for retail use only. For bulk product, see item 78407B (must be logged in to purchase bulk)

  • Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Simultaneously switches two isolated battery banks or combines battery banks to all loads
  • Make before break contact design allows switching between battery banks without power interruption
  • Case design allows surface or rear panel mountingIgnition protected - safe for installation in gas engine compartmentsIsolating cover with snap-on sections protects rear contacts
  • 2 Battery inputs
  • 0.80 lbs (0.36 kg)
  • 3 Switch Positions
  • Intermittent Rating of 450A (5 minutes)
  • 10 Second Cranking Rating of 1000A. 1 Minute Cranking Rating of 650A
  • 4/0 Ga. (120 mm²) cable size to meet ratings
  • 1.12in (28.45 mm) clearance For 4/0 Ga. cables
  • Terminal stud size 3/8" -16 (M10)
  • Terminal stud torque 120 in-lb (13.56 Nm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78407
Product Name Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch, 300A, 32VDC, Red
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Disconnect Switch - 1494G-BC3J6-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
Isolator Switches - 1369411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3
View Details