Blue Sea Systems Blue Sea Systems 6007 m-Series Mini Selector Battery Switch, 4 Position, 300A - Bulk Packaging 6007B

Description
Not packaged for retail use. For retail product, see item 78406 Blue Sea Systems 6007 m-Series Mini Selector Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches isolated battery banks to all loads or combines battery banks to all loads Make before break contact design allows switching between battery banks without power interruptions Case design allows surface or rear panel mounting Ignition protected - safe for installation in gas engine compartments Isolating cover with snap-on sections protects rear contacts 2 Battery inputs 0.77 lbs (0.35 kg) 4 Switch Positions Continuous Rating of 300A. Intermittent Rating of 500A (5 minutes) 10 Second Cranking Rating of 1500A. 1 Minute Cranking Rating of 775A 4/0 Ga. (120mm²) cable size to meet ratings 1.12" (28.45 mm) clearance For 4/0 Ga. Cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78406 Blue Sea Systems 6007 m-Series Mini Selector Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches isolated battery banks to all loads or combines battery banks to all loads Make before break contact design allows switching between battery banks without power interruptions Case design allows surface or rear panel mounting Ignition protected - safe for installation in gas engine compartments Isolating cover with snap-on sections protects rear contacts 2 Battery inputs 0.77 lbs (0.35 kg) 4 Switch Positions Continuous Rating of 300A. Intermittent Rating of 500A (5 minutes) 10 Second Cranking Rating of 1500A. 1 Minute Cranking Rating of 775A 4/0 Ga. (120mm²) cable size to meet ratings 1.12" (28.45 mm) clearance For 4/0 Ga. Cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 6007 m-Series Mini Selector Battery Switch, 4 Position, 300A - Bulk Packaging - 78406B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 6007 m-Series Mini Selector Battery Switch, 4 Position, 300A - Bulk Packaging
78406B
Blue Sea Systems 6007 m-Series Mini Selector Battery Switch, 4 Position, 300A - Bulk Packaging 78406B
Not packaged for retail use. For retail product, see item 78406 Blue Sea Systems 6007 m-Series Mini Selector Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches isolated battery banks to all loads or combines battery banks to all loads Make before break contact design allows switching between battery banks without power interruptions Case design allows surface or rear panel mounting Ignition protected - safe for installation in gas engine compartments Isolating cover with snap-on sections protects rear contacts 2 Battery inputs 0.77 lbs (0.35 kg) 4 Switch Positions Continuous Rating of 300A. Intermittent Rating of 500A (5 minutes) 10 Second Cranking Rating of 1500A. 1 Minute Cranking Rating of 775A 4/0 Ga. (120mm²) cable size to meet ratings 1.12" (28.45 mm) clearance For 4/0 Ga. Cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)

Not packaged for retail use. For retail product, see item 78406

  • Blue Sea Systems 6007 m-Series Mini Selector Battery Switch - Bulk Packaging
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Switches isolated battery banks to all loads or combines battery banks to all loads
  • Make before break contact design allows switching between battery banks without power interruptions
  • Case design allows surface or rear panel mounting
  • Ignition protected - safe for installation in gas engine compartments
  • Isolating cover with snap-on sections protects rear contacts
  • 2 Battery inputs
  • 0.77 lbs (0.35 kg)
  • 4 Switch Positions
  • Continuous Rating of 300A. Intermittent Rating of 500A (5 minutes)
  • 10 Second Cranking Rating of 1500A. 1 Minute Cranking Rating of 775A
  • 4/0 Ga. (120mm²) cable size to meet ratings
  • 1.12" (28.45 mm) clearance For 4/0 Ga. Cables
  • Terminal stud size 3/8" -16 (M10)
  • Terminal stud torque 120 in-lb (13.56 Nm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78406B
Product Name Blue Sea Systems 6007 m-Series Mini Selector Battery Switch, 4 Position, 300A - Bulk Packaging
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-DF3N-3-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 100 amps
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Isolator Switches - 150114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details