Blue Sea Systems Blue Sea Systems 6006 m-Series Battery Switch, 2 Position, On-Off, 300A, 48VDC 6006

Description
Packaged for retail use only. For bulk product, see item 78405B (must be logged in to purchase bulk) Blue Sea Systems 6006 m-Series Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Isolating cover with snap-on sections protects rear contacts 1 Battery inputs 0.65 lbs. (0.29 kg) 2 Switch Positions Continuous Rating of 300A. Intermittent Rating of 500A (5 minutes) 10 Second Cranking Rating of 1500A. 1 Minute Cranking Rating of 775A 4/0 Ga. (120mm²) cable size to meet ratings 1.12" (28.45 mm) clearance For 4/0 Ga. cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78405B (must be logged in to purchase bulk) Blue Sea Systems 6006 m-Series Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Isolating cover with snap-on sections protects rear contacts 1 Battery inputs 0.65 lbs. (0.29 kg) 2 Switch Positions Continuous Rating of 300A. Intermittent Rating of 500A (5 minutes) 10 Second Cranking Rating of 1500A. 1 Minute Cranking Rating of 775A 4/0 Ga. (120mm²) cable size to meet ratings 1.12" (28.45 mm) clearance For 4/0 Ga. cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 6006 m-Series Battery Switch, 2 Position, On-Off, 300A, 48VDC - 78405 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 6006 m-Series Battery Switch, 2 Position, On-Off, 300A, 48VDC
78405
Blue Sea Systems 6006 m-Series Battery Switch, 2 Position, On-Off, 300A, 48VDC 78405
Packaged for retail use only. For bulk product, see item 78405B (must be logged in to purchase bulk) Blue Sea Systems 6006 m-Series Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Isolating cover with snap-on sections protects rear contacts 1 Battery inputs 0.65 lbs. (0.29 kg) 2 Switch Positions Continuous Rating of 300A. Intermittent Rating of 500A (5 minutes) 10 Second Cranking Rating of 1500A. 1 Minute Cranking Rating of 775A 4/0 Ga. (120mm²) cable size to meet ratings 1.12" (28.45 mm) clearance For 4/0 Ga. cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)

Packaged for retail use only. For bulk product, see item 78405B (must be logged in to purchase bulk)

  • Blue Sea Systems 6006 m-Series Battery Switch
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Ignition protected - safe for installation aboard Gasoline powered boats
  • Case design allows surface or rear panel mounting
  • Isolating cover with snap-on sections protects rear contacts
  • 1 Battery inputs
  • 0.65 lbs. (0.29 kg)
  • 2 Switch Positions
  • Continuous Rating of 300A. Intermittent Rating of 500A (5 minutes)
  • 10 Second Cranking Rating of 1500A. 1 Minute Cranking Rating of 775A
  • 4/0 Ga. (120mm²) cable size to meet ratings
  • 1.12" (28.45 mm) clearance For 4/0 Ga. cables
  • Terminal stud size 3/8" -16 (M10)
  • Terminal stud torque 120 in-lb (13.56 Nm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78405
Product Name Blue Sea Systems 6006 m-Series Battery Switch, 2 Position, On-Off, 300A, 48VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-BK3N-3E-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Motor Disconnect Switches - KEM460UL - Altech Corp.
Specs
Current Rating 60 amps
Operating Voltage 600 volts
Horsepower Rating 25 HP
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Isolator Switches - 1365278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 6
View Details