Blue Sea Systems Blue Sea Systems 6004B m-Series Battery Switch, 2 Position, 300A, 48VDC - Bulk Packaging 6004B

Description
Not packaged for retail use. For retail product, see item 78413. Blue Sea Systems 6004B m-Series Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mountingIsolating cover with snap-on sections protects rear contacts 1 battery input 2 switch positions Intermittent Rating for 500A (5 minutes) Isolating cover protects rear contacts Breakout tabs allow wire access in any direction m-Series Locking Key included 4/0 Ga. (120 mm) cable size to meet ratings 1.12" (28.45 mm) clearance for 4/0 Ga. cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)
Request a Quote Datasheet
Description
Not packaged for retail use. For retail product, see item 78413. Blue Sea Systems 6004B m-Series Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mountingIsolating cover with snap-on sections protects rear contacts 1 battery input 2 switch positions Intermittent Rating for 500A (5 minutes) Isolating cover protects rear contacts Breakout tabs allow wire access in any direction m-Series Locking Key included 4/0 Ga. (120 mm) cable size to meet ratings 1.12" (28.45 mm) clearance for 4/0 Ga. cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 6004B m-Series Battery Switch, 2 Position, 300A, 48VDC - Bulk Packaging - 78413B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 6004B m-Series Battery Switch, 2 Position, 300A, 48VDC - Bulk Packaging
78413B
Blue Sea Systems 6004B m-Series Battery Switch, 2 Position, 300A, 48VDC - Bulk Packaging 78413B
Not packaged for retail use. For retail product, see item 78413. Blue Sea Systems 6004B m-Series Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mountingIsolating cover with snap-on sections protects rear contacts 1 battery input 2 switch positions Intermittent Rating for 500A (5 minutes) Isolating cover protects rear contacts Breakout tabs allow wire access in any direction m-Series Locking Key included 4/0 Ga. (120 mm) cable size to meet ratings 1.12" (28.45 mm) clearance for 4/0 Ga. cables Terminal stud size 3/8" -16 (M10) Terminal stud torque 120 in-lb (13.56 Nm)

Not packaged for retail use. For retail product, see item 78413.

  • Blue Sea Systems 6004B m-Series Battery Switch - Bulk Packaging
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Ignition protected - safe for installation aboard Gasoline powered boats
  • Case design allows surface or rear panel mountingIsolating cover with snap-on sections protects rear contacts
  • 1 battery input
  • 2 switch positions
  • Intermittent Rating for 500A (5 minutes)
  • Isolating cover protects rear contacts
  • Breakout tabs allow wire access in any direction
  • m-Series Locking Key included
  • 4/0 Ga. (120 mm) cable size to meet ratings
  • 1.12" (28.45 mm) clearance for 4/0 Ga. cables
  • Terminal stud size 3/8" -16 (M10)
  • Terminal stud torque 120 in-lb (13.56 Nm)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78413B
Product Name Blue Sea Systems 6004B m-Series Battery Switch, 2 Position, 300A, 48VDC - Bulk Packaging
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER425UL Y/R - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
Disconnect Switch - 1494G-BC3N-203W-988 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1444822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 4P; 4
Approvals RoHS; IP20
View Details