Blue Sea Systems Blue Sea Systems 5503 ANL Fuse Block with Insulating Cover, 35-750A, 32VDC 5503

Description
Packaged for retail use only. For bulk product, see item 78160B (must be logged in to purchase bulk) Blue Sea Systems 5503 ANL Fuse Block with Insulating Cover Category: Fuse Blocks Manufacturer: Blue Sea Systems Swing out design allows replacement of the fuse without removing fasteners Stainless steel studs provide resistance to corrosion and high torquing for excellent electrical contact UL 94-V0 base resists high heat Insert molded studs ensure secure fuse mounting Insulating cover satisfies ABYC/USCG requirements Cover breakouts allow wire access in any direction 32VDC maximum Fuses sold separately Tin-plated copper terminal fuse mounting block 4/0 Ga. maximum cable size 5/16"-18 (M8) terminal stud size
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78160B (must be logged in to purchase bulk) Blue Sea Systems 5503 ANL Fuse Block with Insulating Cover Category: Fuse Blocks Manufacturer: Blue Sea Systems Swing out design allows replacement of the fuse without removing fasteners Stainless steel studs provide resistance to corrosion and high torquing for excellent electrical contact UL 94-V0 base resists high heat Insert molded studs ensure secure fuse mounting Insulating cover satisfies ABYC/USCG requirements Cover breakouts allow wire access in any direction 32VDC maximum Fuses sold separately Tin-plated copper terminal fuse mounting block 4/0 Ga. maximum cable size 5/16"-18 (M8) terminal stud size
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5503 ANL Fuse Block with Insulating Cover, 35-750A, 32VDC - 78160 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5503 ANL Fuse Block with Insulating Cover, 35-750A, 32VDC
78160
Blue Sea Systems 5503 ANL Fuse Block with Insulating Cover, 35-750A, 32VDC 78160
Packaged for retail use only. For bulk product, see item 78160B (must be logged in to purchase bulk) Blue Sea Systems 5503 ANL Fuse Block with Insulating Cover Category: Fuse Blocks Manufacturer: Blue Sea Systems Swing out design allows replacement of the fuse without removing fasteners Stainless steel studs provide resistance to corrosion and high torquing for excellent electrical contact UL 94-V0 base resists high heat Insert molded studs ensure secure fuse mounting Insulating cover satisfies ABYC/USCG requirements Cover breakouts allow wire access in any direction 32VDC maximum Fuses sold separately Tin-plated copper terminal fuse mounting block 4/0 Ga. maximum cable size 5/16"-18 (M8) terminal stud size

Packaged for retail use only. For bulk product, see item 78160B (must be logged in to purchase bulk)

  • Blue Sea Systems 5503 ANL Fuse Block with Insulating Cover
  • Category: Fuse Blocks
  • Manufacturer: Blue Sea Systems
  • Swing out design allows replacement of the fuse without removing fasteners
  • Stainless steel studs provide resistance to corrosion and high torquing for excellent electrical contact
  • UL 94-V0 base resists high heat
  • Insert molded studs ensure secure fuse mounting
  • Insulating cover satisfies ABYC/USCG requirements
  • Cover breakouts allow wire access in any direction
  • 32VDC maximum
  • Fuses sold separately
  • Tin-plated copper terminal fuse mounting block
  • 4/0 Ga. maximum cable size
  • 5/16"-18 (M8) terminal stud size
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78160
Product Name Blue Sea Systems 5503 ANL Fuse Block with Insulating Cover, 35-750A, 32VDC
Rated Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers