Blue Sea Systems Blue Sea Systems 5196B MRBF Surface Mount Fuse Block, Common Source - Bulk Packaging 5196B

Description
Not packaged for retail use. For retail product, see item 78261 A compact solution to circuit protection that gives an easy and economical solution for satisfying the *ABYC 7 circuit protection rule. This version is for three circuits with a common power supply. There is another version of this available for three independent circuits. Blue Sea Systems 5196B MRBF Surface Mount Fuse Block - Bulk Packaging Category: Fuse Holders Manufacturer: Blue Sea Systems Provides high current protection for the tightest space constraints Versatile wiring options allow all wires to come out of a single side Meets J1171 ignition protection requirements when cover is securely latched Fuses sold separately Maximum Amperage: 300A per block, 240A per circuit Mounting: Surface Mount M5 (#10) Terminal Stud Size: M8 (5/16" -18) *Mounting Placement Dimensions for a Fuse or Circuit Breaker (7 / 40 / 72 ABYC Rule): 7 inch maximum if the conductor is not housed in a sheath or enclosure in addition to the wire insulation 40 inch maximum if the conductor is housed in a sheath or enclosure in addition to the wire insulation 72 inch maximum if the conductor is connected directly to the battery and housed in a sheath or enclosure in addition to the wire insulation
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78261 A compact solution to circuit protection that gives an easy and economical solution for satisfying the *ABYC 7 circuit protection rule. This version is for three circuits with a common power supply. There is another version of this available for three independent circuits. Blue Sea Systems 5196B MRBF Surface Mount Fuse Block - Bulk Packaging Category: Fuse Holders Manufacturer: Blue Sea Systems Provides high current protection for the tightest space constraints Versatile wiring options allow all wires to come out of a single side Meets J1171 ignition protection requirements when cover is securely latched Fuses sold separately Maximum Amperage: 300A per block, 240A per circuit Mounting: Surface Mount M5 (#10) Terminal Stud Size: M8 (5/16" -18) *Mounting Placement Dimensions for a Fuse or Circuit Breaker (7 / 40 / 72 ABYC Rule): 7 inch maximum if the conductor is not housed in a sheath or enclosure in addition to the wire insulation 40 inch maximum if the conductor is housed in a sheath or enclosure in addition to the wire insulation 72 inch maximum if the conductor is connected directly to the battery and housed in a sheath or enclosure in addition to the wire insulation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5196B MRBF Surface Mount Fuse Block, Common Source - Bulk Packaging - 78261B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5196B MRBF Surface Mount Fuse Block, Common Source - Bulk Packaging
78261B
Blue Sea Systems 5196B MRBF Surface Mount Fuse Block, Common Source - Bulk Packaging 78261B
Not packaged for retail use. For retail product, see item 78261 A compact solution to circuit protection that gives an easy and economical solution for satisfying the *ABYC 7 circuit protection rule. This version is for three circuits with a common power supply. There is another version of this available for three independent circuits. Blue Sea Systems 5196B MRBF Surface Mount Fuse Block - Bulk Packaging Category: Fuse Holders Manufacturer: Blue Sea Systems Provides high current protection for the tightest space constraints Versatile wiring options allow all wires to come out of a single side Meets J1171 ignition protection requirements when cover is securely latched Fuses sold separately Maximum Amperage: 300A per block, 240A per circuit Mounting: Surface Mount M5 (#10) Terminal Stud Size: M8 (5/16" -18) *Mounting Placement Dimensions for a Fuse or Circuit Breaker (7 / 40 / 72 ABYC Rule): 7 inch maximum if the conductor is not housed in a sheath or enclosure in addition to the wire insulation 40 inch maximum if the conductor is housed in a sheath or enclosure in addition to the wire insulation 72 inch maximum if the conductor is connected directly to the battery and housed in a sheath or enclosure in addition to the wire insulation

Not packaged for retail use. For retail product, see item 78261

A compact solution to circuit protection that gives an easy and economical solution for satisfying the *ABYC 7 circuit protection rule. This version is for three circuits with a common power supply. There is another version of this available for three independent circuits.

  • Blue Sea Systems 5196B MRBF Surface Mount Fuse Block - Bulk Packaging
  • Category: Fuse Holders
  • Manufacturer: Blue Sea Systems
  • Provides high current protection for the tightest space constraints
  • Versatile wiring options allow all wires to come out of a single side
  • Meets J1171 ignition protection requirements when cover is securely latched
  • Fuses sold separately
  • Maximum Amperage: 300A per block, 240A per circuit
  • Mounting: Surface Mount M5 (#10)
  • Terminal Stud Size: M8 (5/16" -18)

*Mounting Placement Dimensions for a Fuse or Circuit Breaker (7 / 40 / 72 ABYC Rule):

  • 7 inch maximum if the conductor is not housed in a sheath or enclosure in addition to the wire insulation
  • 40 inch maximum if the conductor is housed in a sheath or enclosure in addition to the wire insulation
  • 72 inch maximum if the conductor is connected directly to the battery and housed in a sheath or enclosure in addition to the wire insulation
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78261B
Product Name Blue Sea Systems 5196B MRBF Surface Mount Fuse Block, Common Source - Bulk Packaging
Mounting Surface Mount M5 (#10)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002445202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details