Blue Sea Systems Blue Sea Systems 5196 MRBF Surface Mount Fuse Block, Common Source 5196

Description
Packaged for retail use only. For bulk product, see item 78261B (must be logged in to purchase bulk) A compact solution to circuit protection that gives an easy and economical solution for satisfying the *ABYC 7 circuit protection rule. This version is for three circuits with a common power supply. There is another version of this available for three independent circuits. Blue Sea Systems 5196 MRBF Surface Mount Fuse Block Category: Fuse Holders Manufacturer: Blue Sea Systems Safely holds three MRBF fuses supplied from a single power source Provides high current protection for the tightest space constraints Versatile wiring options allow all wires to come out from a single side Meets J1171 ignition protection requirements when cover is securely latched Fuses sold separately Maximum Amperage: 300A per block, 240A per circuit Mounting: Surface Mount M5 (#10) Terminal Stud Size: M8 (5/16" -18) *Mounting Placement Dimensions for a Fuse or Circuit Breaker (7 / 40 / 72 ABYC Rule): 7 inch maximum if the conductor is not housed in a sheath or enclosure in addition to the wire insulation 40 inch maximum if the conductor is housed in a sheath or enclosure in addition to the wire insulation 72 inch maximum if the conductor is connected directly to the battery and housed in a sheath or enclosure in addition to the wire insulation
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78261B (must be logged in to purchase bulk) A compact solution to circuit protection that gives an easy and economical solution for satisfying the *ABYC 7 circuit protection rule. This version is for three circuits with a common power supply. There is another version of this available for three independent circuits. Blue Sea Systems 5196 MRBF Surface Mount Fuse Block Category: Fuse Holders Manufacturer: Blue Sea Systems Safely holds three MRBF fuses supplied from a single power source Provides high current protection for the tightest space constraints Versatile wiring options allow all wires to come out from a single side Meets J1171 ignition protection requirements when cover is securely latched Fuses sold separately Maximum Amperage: 300A per block, 240A per circuit Mounting: Surface Mount M5 (#10) Terminal Stud Size: M8 (5/16" -18) *Mounting Placement Dimensions for a Fuse or Circuit Breaker (7 / 40 / 72 ABYC Rule): 7 inch maximum if the conductor is not housed in a sheath or enclosure in addition to the wire insulation 40 inch maximum if the conductor is housed in a sheath or enclosure in addition to the wire insulation 72 inch maximum if the conductor is connected directly to the battery and housed in a sheath or enclosure in addition to the wire insulation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5196 MRBF Surface Mount Fuse Block, Common Source - 78261 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5196 MRBF Surface Mount Fuse Block, Common Source
78261
Blue Sea Systems 5196 MRBF Surface Mount Fuse Block, Common Source 78261
Packaged for retail use only. For bulk product, see item 78261B (must be logged in to purchase bulk) A compact solution to circuit protection that gives an easy and economical solution for satisfying the *ABYC 7 circuit protection rule. This version is for three circuits with a common power supply. There is another version of this available for three independent circuits. Blue Sea Systems 5196 MRBF Surface Mount Fuse Block Category: Fuse Holders Manufacturer: Blue Sea Systems Safely holds three MRBF fuses supplied from a single power source Provides high current protection for the tightest space constraints Versatile wiring options allow all wires to come out from a single side Meets J1171 ignition protection requirements when cover is securely latched Fuses sold separately Maximum Amperage: 300A per block, 240A per circuit Mounting: Surface Mount M5 (#10) Terminal Stud Size: M8 (5/16" -18) *Mounting Placement Dimensions for a Fuse or Circuit Breaker (7 / 40 / 72 ABYC Rule): 7 inch maximum if the conductor is not housed in a sheath or enclosure in addition to the wire insulation 40 inch maximum if the conductor is housed in a sheath or enclosure in addition to the wire insulation 72 inch maximum if the conductor is connected directly to the battery and housed in a sheath or enclosure in addition to the wire insulation

Packaged for retail use only. For bulk product, see item 78261B (must be logged in to purchase bulk)

A compact solution to circuit protection that gives an easy and economical solution for satisfying the *ABYC 7 circuit protection rule. This version is for three circuits with a common power supply. There is another version of this available for three independent circuits.

  • Blue Sea Systems 5196 MRBF Surface Mount Fuse Block
  • Category: Fuse Holders
  • Manufacturer: Blue Sea Systems
  • Safely holds three MRBF fuses supplied from a single power source
  • Provides high current protection for the tightest space constraints
  • Versatile wiring options allow all wires to come out from a single side
  • Meets J1171 ignition protection requirements when cover is securely latched
  • Fuses sold separately
  • Maximum Amperage: 300A per block, 240A per circuit
  • Mounting: Surface Mount M5 (#10)
  • Terminal Stud Size: M8 (5/16" -18)

*Mounting Placement Dimensions for a Fuse or Circuit Breaker (7 / 40 / 72 ABYC Rule):

  • 7 inch maximum if the conductor is not housed in a sheath or enclosure in addition to the wire insulation
  • 40 inch maximum if the conductor is housed in a sheath or enclosure in addition to the wire insulation
  • 72 inch maximum if the conductor is connected directly to the battery and housed in a sheath or enclosure in addition to the wire insulation
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78261
Product Name Blue Sea Systems 5196 MRBF Surface Mount Fuse Block, Common Source
Mounting Surface Mount M5 (#10)
Unlock Full Specs
to access all available technical data