Blue Sea Systems Blue Sea Systems 5056 ST-Blade Fuse Block, Water Resistant, 4 Circuits, 80A, 32VDC 5056

Description
Provides water-resistant circuit protection for ATO/ATC fuses & circuit breakers in a compact footprint. The single side nesting design allows for wire entry from one side to maximize space. Packaged for retail use only. For bulk product, see item 78165B (must be logged in to purchase bulk) Blue Sea Systems 5056 ST-Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems Four circuits with cover Water-resistant design with standard ring or fork type terminals allows for simple wiring with standard tools Accepts a wide range of wire sizes Includes three wire plugs to maintain water resistant rating if less than four loads are required Accepts ATO and ATC fast-acting blade fuses Accepts ATO/ATC-style low profile circuit breakers Nests with other ST-Blade Water-Resistant Fuse Blocks and Water-Resistant 100A Bus Bars to reduce wire Insulating cover meets ABYC/USCG insulation requirements Tin-plated copper busses and fuse clips Includes four write-on circuit labels Small format standard and custom labels available Spare fuse and fastener storage in cover Maximum Amperage: 80A per block, 25A per circuit 32VDC Fuses sold separately #8-32 Screws with captive star lock washer
Request a Quote Datasheet
Description
Provides water-resistant circuit protection for ATO/ATC fuses & circuit breakers in a compact footprint. The single side nesting design allows for wire entry from one side to maximize space. Packaged for retail use only. For bulk product, see item 78165B (must be logged in to purchase bulk) Blue Sea Systems 5056 ST-Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems Four circuits with cover Water-resistant design with standard ring or fork type terminals allows for simple wiring with standard tools Accepts a wide range of wire sizes Includes three wire plugs to maintain water resistant rating if less than four loads are required Accepts ATO and ATC fast-acting blade fuses Accepts ATO/ATC-style low profile circuit breakers Nests with other ST-Blade Water-Resistant Fuse Blocks and Water-Resistant 100A Bus Bars to reduce wire Insulating cover meets ABYC/USCG insulation requirements Tin-plated copper busses and fuse clips Includes four write-on circuit labels Small format standard and custom labels available Spare fuse and fastener storage in cover Maximum Amperage: 80A per block, 25A per circuit 32VDC Fuses sold separately #8-32 Screws with captive star lock washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5056 ST-Blade Fuse Block, Water Resistant, 4 Circuits, 80A, 32VDC - 78165 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5056 ST-Blade Fuse Block, Water Resistant, 4 Circuits, 80A, 32VDC
78165
Blue Sea Systems 5056 ST-Blade Fuse Block, Water Resistant, 4 Circuits, 80A, 32VDC 78165
Provides water-resistant circuit protection for ATO/ATC fuses & circuit breakers in a compact footprint. The single side nesting design allows for wire entry from one side to maximize space. Packaged for retail use only. For bulk product, see item 78165B (must be logged in to purchase bulk) Blue Sea Systems 5056 ST-Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems Four circuits with cover Water-resistant design with standard ring or fork type terminals allows for simple wiring with standard tools Accepts a wide range of wire sizes Includes three wire plugs to maintain water resistant rating if less than four loads are required Accepts ATO and ATC fast-acting blade fuses Accepts ATO/ATC-style low profile circuit breakers Nests with other ST-Blade Water-Resistant Fuse Blocks and Water-Resistant 100A Bus Bars to reduce wire Insulating cover meets ABYC/USCG insulation requirements Tin-plated copper busses and fuse clips Includes four write-on circuit labels Small format standard and custom labels available Spare fuse and fastener storage in cover Maximum Amperage: 80A per block, 25A per circuit 32VDC Fuses sold separately #8-32 Screws with captive star lock washer

Provides water-resistant circuit protection for ATO/ATC fuses & circuit breakers in a compact footprint. The single side nesting design allows for wire entry from one side to maximize space.

Packaged for retail use only. For bulk product, see item 78165B (must be logged in to purchase bulk)

  • Blue Sea Systems 5056 ST-Blade Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Blue Sea Systems
  • Four circuits with cover
  • Water-resistant design with standard ring or fork type terminals allows for simple wiring with standard tools
  • Accepts a wide range of wire sizes
  • Includes three wire plugs to maintain water resistant rating if less than four loads are required
  • Accepts ATO and ATC fast-acting blade fuses
  • Accepts ATO/ATC-style low profile circuit breakers
  • Nests with other ST-Blade Water-Resistant Fuse Blocks and Water-Resistant 100A Bus Bars to reduce wire
  • Insulating cover meets ABYC/USCG insulation requirements
  • Tin-plated copper busses and fuse clips
  • Includes four write-on circuit labels
  • Small format standard and custom labels available
  • Spare fuse and fastener storage in cover
  • Maximum Amperage: 80A per block, 25A per circuit
  • 32VDC Fuses sold separately
  • #8-32 Screws with captive star lock washer
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78165
Product Name Blue Sea Systems 5056 ST-Blade Fuse Block, Water Resistant, 4 Circuits, 80A, 32VDC
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313510 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
View Details