Blue Sea Systems Blue Sea Systems 5052 ST CLB Circuit Breaker Block, 6-Position with Negative Bus 5052

Description
Packaged for retail use only. For bulk product, see item 78303B (must be logged in to purchase bulk) Blue Sea Systems 5052 ST CLB Circuit Breaker Block Category: Power Distribution Modules Manufacturer: Blue Sea Systems Uses Snap-in-Place CLB resettable circuit breaker, making them easy to install Tin-plated copper busses and screw terminals Clear insulating cover with square format label recesses, satisfies ABYC/USCG insulation requirements Easy-to-open clip on cover Breakouts allow wire access in two directions Accepts ring terminals Maximum Amperage 100A per block and 32A per circuit #8-32 screws with captive star lock washer screw terminal Mounting Centers 5.63" (143 mm) #8 Screw (M4) or #8 nut mounting
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78303B (must be logged in to purchase bulk) Blue Sea Systems 5052 ST CLB Circuit Breaker Block Category: Power Distribution Modules Manufacturer: Blue Sea Systems Uses Snap-in-Place CLB resettable circuit breaker, making them easy to install Tin-plated copper busses and screw terminals Clear insulating cover with square format label recesses, satisfies ABYC/USCG insulation requirements Easy-to-open clip on cover Breakouts allow wire access in two directions Accepts ring terminals Maximum Amperage 100A per block and 32A per circuit #8-32 screws with captive star lock washer screw terminal Mounting Centers 5.63" (143 mm) #8 Screw (M4) or #8 nut mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5052 ST CLB Circuit Breaker Block, 6-Position with Negative Bus - 78303 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5052 ST CLB Circuit Breaker Block, 6-Position with Negative Bus
78303
Blue Sea Systems 5052 ST CLB Circuit Breaker Block, 6-Position with Negative Bus 78303
Packaged for retail use only. For bulk product, see item 78303B (must be logged in to purchase bulk) Blue Sea Systems 5052 ST CLB Circuit Breaker Block Category: Power Distribution Modules Manufacturer: Blue Sea Systems Uses Snap-in-Place CLB resettable circuit breaker, making them easy to install Tin-plated copper busses and screw terminals Clear insulating cover with square format label recesses, satisfies ABYC/USCG insulation requirements Easy-to-open clip on cover Breakouts allow wire access in two directions Accepts ring terminals Maximum Amperage 100A per block and 32A per circuit #8-32 screws with captive star lock washer screw terminal Mounting Centers 5.63" (143 mm) #8 Screw (M4) or #8 nut mounting

Packaged for retail use only. For bulk product, see item 78303B (must be logged in to purchase bulk)

  • Blue Sea Systems 5052 ST CLB Circuit Breaker Block
  • Category: Power Distribution Modules
  • Manufacturer: Blue Sea Systems
  • Uses Snap-in-Place CLB resettable circuit breaker, making them easy to install
  • Tin-plated copper busses and screw terminals
  • Clear insulating cover with square format label recesses, satisfies ABYC/USCG insulation requirements
  • Easy-to-open clip on cover
  • Breakouts allow wire access in two directions
  • Accepts ring terminals
  • Maximum Amperage 100A per block and 32A per circuit
  • #8-32 screws with captive star lock washer screw terminal
  • Mounting Centers 5.63" (143 mm)
  • #8 Screw (M4) or #8 nut mounting
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 78303
Product Name Blue Sea Systems 5052 ST CLB Circuit Breaker Block, 6-Position with Negative Bus
Rated DC Voltage 32 volts
Unlock Full Specs
to access all available technical data