Blue Sea Systems Blue Sea Systems 5045 ST Blade Compact Fuse Block, 4 circuits 5045

Description
Packaged for retail use only. For bulk product, see item 78140B (must be logged in to purchase bulk) Blue Sea Systems 5045 ST Blade Compact Fuse Block Category: Fuse Blocks Manufacaturer: Blue Sea Systems 100A per block - 30A per circuit Ignition protected when cover is in place Meets ISO 8446 and SAE J1171 ratings for use in a Ga. soline engine compartment Single side design allows wire entry from one side to minimize footprint Tin-plated copper buses and fuse clips #10-32 terminal stud size #8 mounting screw
Request a Quote Datasheet
Description
Packaged for retail use only. For bulk product, see item 78140B (must be logged in to purchase bulk) Blue Sea Systems 5045 ST Blade Compact Fuse Block Category: Fuse Blocks Manufacaturer: Blue Sea Systems 100A per block - 30A per circuit Ignition protected when cover is in place Meets ISO 8446 and SAE J1171 ratings for use in a Ga. soline engine compartment Single side design allows wire entry from one side to minimize footprint Tin-plated copper buses and fuse clips #10-32 terminal stud size #8 mounting screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5045 ST Blade Compact Fuse Block, 4 circuits - 78140 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5045 ST Blade Compact Fuse Block, 4 circuits
78140
Blue Sea Systems 5045 ST Blade Compact Fuse Block, 4 circuits 78140
Packaged for retail use only. For bulk product, see item 78140B (must be logged in to purchase bulk) Blue Sea Systems 5045 ST Blade Compact Fuse Block Category: Fuse Blocks Manufacaturer: Blue Sea Systems 100A per block - 30A per circuit Ignition protected when cover is in place Meets ISO 8446 and SAE J1171 ratings for use in a Ga. soline engine compartment Single side design allows wire entry from one side to minimize footprint Tin-plated copper buses and fuse clips #10-32 terminal stud size #8 mounting screw

Packaged for retail use only. For bulk product, see item 78140B (must be logged in to purchase bulk)

  • Blue Sea Systems 5045 ST Blade Compact Fuse Block
  • Category: Fuse Blocks
  • Manufacaturer: Blue Sea Systems
  • 100A per block - 30A per circuit
  • Ignition protected when cover is in place
  • Meets ISO 8446 and SAE J1171 ratings for use in a Ga. soline engine compartment
  • Single side design allows wire entry from one side to minimize footprint
  • Tin-plated copper buses and fuse clips
  • #10-32 terminal stud size
  • #8 mounting screw
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78140
Product Name Blue Sea Systems 5045 ST Blade Compact Fuse Block, 4 circuits
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
Power Fuses High Voltage Fuses - Mutual inductance protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 40500 volts
Rated Current 5 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details