Not packaged for retail use. For retail product, see item 78155
Blue Sea Systems 5029 ST Blade Fuse Block - Bulk Packaging
Category: Fuse Blocks
Manufacturer: Blue Sea Systems
12 Circuits with Cover
Positive distribution bus with #10-32 stud
Can be used for 24-hour circuits
Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems small format labels for circuit identification
Tin-plated copper buses and fuse clips
Accepts ring or spade type terminals
Accepts ATO and ATC fast acting blade fuses
Fuses sold separately
Maximum Amperage: 100A per block, 30A per circuit
#8 Screw (M4) Mounting screw
Not packaged for retail use. For retail product, see item 78155
- Blue Sea Systems 5029 ST Blade Fuse Block - Bulk Packaging
- Category: Fuse Blocks
- Manufacturer: Blue Sea Systems
- 12 Circuits with Cover
- Positive distribution bus with #10-32 stud
- Can be used for 24-hour circuits
- Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems small format labels for circuit identification
- Tin-plated copper buses and fuse clips
- Accepts ring or spade type terminals
- Accepts ATO and ATC fast acting blade fuses
- Fuses sold separately
- Maximum Amperage: 100A per block, 30A per circuit
- #8 Screw (M4) Mounting screw