Blue Sea Systems Blue Sea Systems 5029 ST Blade Fuse Block, 12 Circuits with Cover 5029

Description
Packaged for retail use only. For bulk product, see item 78155B (must be logged in to purchase bulk) Blue Sea Systems 5029 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 12 Circuits with cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems small format labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Accepts ATO and ATC fast acting blade fuses; fuses sold separately Maximum Amperage: 100A per block, 30A per circuit 32VDC Maximum #8 Screw (M4) Mounting screw
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78155B (must be logged in to purchase bulk) Blue Sea Systems 5029 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 12 Circuits with cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems small format labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Accepts ATO and ATC fast acting blade fuses; fuses sold separately Maximum Amperage: 100A per block, 30A per circuit 32VDC Maximum #8 Screw (M4) Mounting screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5029 ST Blade Fuse Block, 12 Circuits with Cover - 78155 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5029 ST Blade Fuse Block, 12 Circuits with Cover
78155
Blue Sea Systems 5029 ST Blade Fuse Block, 12 Circuits with Cover 78155
Packaged for retail use only. For bulk product, see item 78155B (must be logged in to purchase bulk) Blue Sea Systems 5029 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 12 Circuits with cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems small format labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Accepts ATO and ATC fast acting blade fuses; fuses sold separately Maximum Amperage: 100A per block, 30A per circuit 32VDC Maximum #8 Screw (M4) Mounting screw

Packaged for retail use only. For bulk product, see item 78155B (must be logged in to purchase bulk)

  • Blue Sea Systems 5029 ST Blade Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Blue Sea Systems
  • 12 Circuits with cover
  • Positive distribution bus with #10-32 stud
  • Can be used for 24-hour circuits
  • Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems small format labels for circuit identification
  • Tin-plated copper buses and fuse clips
  • Accepts ring or spade type terminals
  • Accepts ATO and ATC fast acting blade fuses; fuses sold separately
  • Maximum Amperage: 100A per block, 30A per circuit
  • 32VDC Maximum
  • #8 Screw (M4) Mounting screw
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78155
Product Name Blue Sea Systems 5029 ST Blade Fuse Block, 12 Circuits with Cover
Fuse Type Blade
Unlock Full Specs
to access all available technical data